EN
  • EN
  • DE

AD7376ARUZ50-REEL7

Part No AD7376ARUZ50-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DIGITAL POT 50K 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 50k
Memory Type Volatile
Supply Voltage - Operating 4.5 V to 33 V, ±4.5 V to 16.5 V
Features Cascade Pin
Tolerance ±30%
Temperature Coefficient (Typ) -300 ppm/°C
Resistance - Wiper (Ohms) (Typ) 260
Temperature Range - Operating -40°C to 85°C
Case / Package 14-TSSOP
Win Source Part Number 130201-AD7376ARUZ50-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7376ARUZ50-REEL7 CAD Model

Description

AD7376ARUZ50-REEL7 - Digital Potentiometer by Analog Devices Inc.

The AD7376ARUZ50-REEL7 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a leader in semiconductor design and manufacturing. This digital potentiometer offers a compact, robust solution for applications requiring variable resistance settings controlled through a digital interface.

Key Features:

  • Resistance Options: The AD7376ARUZ50-REEL7 provides a resistance value of 50 kΩ, making it suitable for a wide range of applications that require precise resistance tuning.
  • Interface: It features a user-friendly SPI (Serial Peripheral Interface) that allows for easy integration into microcontroller-based systems and simplifies communication with other digital devices.
  • Resolution: With 128-position resolution, this digital potentiometer offers fine adjustment capability, enabling precise control over resistance changes.
  • Single Supply Operation: The device operates from a single 2.7V to 5.5V power supply, providing versatility in various power environments and simplifying power management in system design.
  • Package: Housed in a compact TSSOP package, the AD7376ARUZ50-REEL7 is space-efficient and ideal for space-constrained applications.
  • Temperature Range: It is designed to operate over an extended industrial temperature range of -40°C to +125°C, ensuring reliability and performance under varying environmental conditions.

Applications:

The digital potentiometer is used in a variety of applications, including:

  • Adjustable power supplies and voltage references
  • Calibration and trimming systems
  • Automotive electronics for control and adjustment
  • Audio equipment for volume and tone control
  • Industrial automation for process control adjustments

The AD7376ARUZ50-REEL7 comes in a tape and reel package, making it suitable for automated assembly processes and mass production. Its robust design and high-quality construction ensure reliable operation, making it a preferred choice for engineers and designers looking for a dependable digital potentiometer solution.

With Analog Devices Inc.'s reputation for precision and quality, the AD7376ARUZ50-REEL7 represents a top-tier component for electronic designs that demand accuracy, reliability, and ease of use.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7581 $68.7905
11+ $11.2887 $124.1757
16+ $10.9360 $174.9760
22+ $10.5833 $232.8326
29+ $10.2305 $296.6845
38+ $9.1721 $348.5398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess