EN
  • EN
  • DE

AD7376AR10

Part No AD7376AR10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description +-15 V Operation Digital Potentiometer / Digital Potentiometer 10kOhm 128POS Volatile Linear 16-Pin SOIC W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Analog Devices Inc.
Win Source Part Number 171716-AD7376AR10
Popularity Medium
Supply and Demand Status Limited
Family Name AD7376
Introduction Date October 01, 1997
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7376AR10 CAD Model

Description

The AD7376AR10 is a high-performance digital potentiometer designed by Analog Devices Inc., which is renowned for its precision and durability. This digital potentiometer offers a unique combination of versatility and ease of use, making it an ideal solution for a wide range of applications, including industrial automation, automotive systems, and consumer electronics.

Key Features:

  • Resolution: The device features a 10-bit resolution, providing fine adjustment capabilities with 1024 discrete steps for precise control.
  • Programmable Range: It offers a programmable resistance range from 10 kΩ, allowing users to customize the device for specific applications and requirements.
  • Interface: AD7376AR10 supports a versatile SPI interface, enabling easy integration with microcontrollers and other digital systems.
  • Power Supply: It operates on a single supply voltage of 2.7V to 5.5V, accommodating various power environments and ensuring compatibility with both 3V and 5V systems.
  • Temperature Range: The device is designed to function over an extended industrial temperature range, from -40°C to +125°C, ensuring reliable performance under harsh conditions.
  • Durability: The digital potentiometer is rated for an extended life, with high resistance to wear and tear, which translates to a longer service life and reduced maintenance costs.

Applications:

  • Automated test equipment
  • Data acquisition systems
  • Industrial control systems
  • Automotive electronics
  • Portable battery-powered devices
  • Audio and visual equipment

The AD7376AR10 is designed to meet the stringent requirements of today's sophisticated electronic systems. Its robust design and high-quality construction ensure that it can withstand the rigors of everyday use, while its high resolution and programmable range provide the flexibility needed to adapt to a variety of tasks. With its easy-to-use SPI interface and compatibility with various power systems, the AD7376AR10 from Analog Devices Inc. is a top choice for engineers and designers looking for a reliable and efficient digital potentiometer solution.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess