EN
  • EN
  • DE

AD7356YRUZ

Part No AD7356YRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Differential Input, Dual, 5 MSPS, 12-Bit, SAR ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Sampling Rate 5M
Number of Inputs 2
Input Type Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of Converters 2
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 2.25 V ~ 2.75 V
Voltage - Supply, Digital 2.25 V ~ 2.75 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 125°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1137122-AD7356YRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7356
Introduction Date November 14, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7356YRUZ CAD Model

Description

AD7356YRUZ Dual 12-Bit, 5 MSPS, SAR ADC from Analog Devices Inc.

The AD7356YRUZ is a high-performance, dual 12-bit, 5 MSPS analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide precision and speed for a wide range of data acquisition applications. This ADC features two independent input channels with a sampling rate of up to 5 megasamples per second (MSPS), allowing for simultaneous sampling and conversion of two analog signals.

Each channel of the AD7356YRUZ operates on a separate analog input, and the device supports a true differential input range of ±VREF, where VREF can vary between 2.5 V to 5.1 V. This flexibility in reference voltage enables users to optimize the ADC for various signal amplitudes, enhancing the dynamic range and sensitivity of the system.

The device is housed in a compact 16-lead TSSOP (thin shrink small outline package), identified by the package code YRUZ, making it suitable for space-constrained applications. The AD7356YRUZ operates over an extended temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments and across a broad spectrum of industrial applications.

Key features of the AD7356YRUZ include:

  • Two independent ADC channels for simultaneous sampling
  • 12-bit resolution with no missing codes
  • High-speed throughput rate of 5 MSPS
  • True differential inputs with a ±VREF input range
  • Flexible reference voltage (2.5 V to 5.1 V)
  • Low power consumption with a typical operating current of 16 mA
  • Serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards
  • Power-down mode for energy conservation
  • 16-lead TSSOP package for a compact footprint
  • Extended operating temperature range of -40°C to +125°C

The AD7356YRUZ is an ideal solution for applications requiring high-speed data acquisition, such as medical imaging, communications systems, data acquisition systems, and battery-powered instruments. Its dual-channel design and high-speed capabilities enable efficient and accurate conversion of analog signals in real-time, making it a valuable component in precision measurement and control systems.

For designers and engineers looking for a robust and reliable ADC with high throughput and precision, the AD7356YRUZ from Analog Devices Inc. is an excellent choice that balances performance with a small form factor.

You May Also Be Interested in

Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.5115 $66.5115
2+ $54.5736 $109.1472
3+ $52.8681 $158.6043
4+ $51.1627 $204.6508
6+ $49.4573 $296.7438
7+ $44.3410 $310.3870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess