EN
  • EN
  • DE

AD7343AST-REEL

Part No AD7343AST-REEL
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description RIM - BASE BAND CONVERTER I.C.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171708-AD7343AST-REEL
Popularity Low
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China, Philippines, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7343AST-REEL CAD Model

Description

The AD7343AST-REEL is a state-of-the-art analog I/O system on a chip designed and manufactured by the renowned semiconductor company, Analog Devices Inc. This integrated circuit is specifically engineered to provide a comprehensive solution for complex analog signal processing tasks, making it an ideal choice for a wide range of applications in industrial, medical, communication, and automotive systems.

Key Features

  • High Integration: The AD7343AST-REEL combines multiple functions into a single chip, including dual 12-bit DACs (Digital-to-Analog Converters), a 12-bit ADC (Analog-to-Digital Converter), and a temperature sensor, thereby reducing the component count and simplifying the design process.
  • Excellent Performance: It offers high-speed performance with a 5 µs conversion time for the ADC and a settling time of 1 µs for the DACs, ensuring rapid and accurate signal processing.
  • Flexible Operation: The device operates on a single 5V supply, and its digital I/O levels are TTL/CMOS compatible, allowing for easy interfacing with a variety of digital systems.
  • Serial Interface: The inclusion of a serial interface facilitates communication with microprocessors or DSPs, enabling efficient data transfer with minimal pin count.
  • Power Efficiency: Its low power consumption makes it suitable for battery-powered and portable devices, enhancing the overall energy efficiency of the system it's integrated into.

Applications

The AD7343AST-REEL's versatility makes it applicable in numerous sectors. In industrial environments, it can be used for process control, instrumentation, and automated test equipment. For medical applications, it serves in patient monitoring systems and diagnostic equipment. In the communications field, it is suitable for signal processing and telecommunications infrastructure. Additionally, its robustness and precision are beneficial for automotive electronics, including sensor interfaces and control systems.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7343AST-REEL is no exception. It is available in a surface-mount package that is designed for optimal reliability, even in harsh environments. The product is also available in reel packaging, denoted by the 'REEL' suffix, which is ideal for automated manufacturing processes.

Overall, the AD7343AST-REEL from Analog Devices Inc. represents a powerful and flexible solution for designers looking to streamline their analog signal processing requirements with a single, high-performance chip.

You May Also Be Interested in

Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
Intersil
Need more? Email Us
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
Vishay
Need more? Email Us
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess