EN
  • EN
  • DE

AD7306JRZ

Part No AD7306JRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232/RS422 5V 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232, RS422
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 70mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 120422-AD7306JRZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7306JRZ CAD Model

Description

Product Overview: AD7306JRZ

The AD7306JRZ is a high-performance, dual 12-bit digital-to-analog converter (DAC) integrated circuit designed and manufactured by Analog Devices Inc., a renowned leader in precision analog technology. This component is specifically engineered to deliver exceptional accuracy and stability, making it an ideal choice for a wide range of applications that require precise digital-to-analog conversion.

Key Features

  • Dual 12-Bit DACs: The device integrates two independent DAC channels, offering flexibility for simultaneous dual-channel conversions.
  • Wide Operating Range: With an operating temperature range from -40°C to +85°C, the AD7306JRZ is suitable for use in diverse environments.
  • High-Speed Interface: It features a high-speed serial interface, enabling fast data transfer with minimal latency.
  • Low Power Consumption: Designed for power-sensitive applications, this DAC offers a low power operation mode, reducing the overall power consumption of the system.
  • Versatile Voltage Ranges: The AD7306JRZ operates with a supply voltage range of ±11.4 V to ±16.5 V, providing the versatility needed for various system requirements.

Applications

The AD7306JRZ is suitable for a plethora of applications, including but not limited to:

  • Industrial control systems
  • Automated test equipment
  • Data acquisition systems
  • Process control
  • Medical equipment

Reliability and Quality

Analog Devices Inc. is committed to maintaining the highest standards of quality and reliability in their products. The AD7306JRZ undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and commercial applications. Customers can trust the performance and durability of this DAC in their critical systems.

Ordering Information

The product is available in a compact SOIC package, with the part number AD7306JRZ, ensuring ease of integration into various circuit designs. For detailed specifications, pricing, and ordering information, please visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess