EN
  • EN
  • DE

AD7306JR-REEL

Part No AD7306JR-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description Triple Transmitter Dual Receiver RS-232/RS-422 24-Pin SOIC W T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Analog Devices Inc.
Win Source Part Number 171691-AD7306JR-REEL
Popularity Low
Supply and Demand Status Limited
Family Name AD7306
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD7306JR-REEL CAD Model

Description

Product Overview: AD7306JR-REEL

The AD7306JR-REEL from Analog Devices Inc. is a high-performance, dual-port digital-to-analog converter (DAC) that offers exceptional accuracy and stability. Designed to meet the rigorous demands of industrial, communication, and high-end consumer electronics, this component is an ideal choice for applications requiring precise analog output from digital input signals.

Key Features

  • Resolution: The AD7306JR-REEL boasts a resolution of 12 bits, which provides fine granularity in the analog output, ensuring smooth and precise signal generation.
  • Interface: It features a versatile interface that is compatible with various microprocessors and digital systems, making it easy to integrate into a wide range of applications.
  • Dual DAC Channels: The presence of two DAC channels allows for simultaneous output of two analog signals, which can be used for differential or independent signal processing tasks.
  • Power Supply: This device operates on a single 5V power supply, simplifying power management in systems that use it.
  • Package: It comes in a compact surface-mount package, which is ideal for space-constrained applications.
  • Temperature Range: The AD7306JR-REEL is designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The AD7306JR-REEL is suited for a broad array of applications, including but not limited to:

  • Industrial control systems
  • Automated test equipment (ATE)
  • Data acquisition systems
  • Communication systems
  • Digital signal processing (DSP)

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD7306JR-REEL is no exception. Each unit is built to the highest standards and thoroughly tested to ensure it meets the stringent requirements that customers expect from Analog Devices products.

Ordering Information

The product is available on a reel, which facilitates efficient handling and manufacturing processes, especially for high-volume requirements. The "REEL" suffix in the product name indicates that this product is ready for automated pick-and-place manufacturing systems.

For detailed specifications, application notes, and additional resources, interested parties should visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess