EN
  • EN
  • DE

AD7302BRU-REEL

Part No AD7302BRU-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 2-CH 8-bit 20-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171690-AD7302BRU-REEL
Popularity Low
Supply and Demand Status Balance
Family Name AD7302
Introduction Date May 08, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD7302BRU-REEL CAD Model

Description

AD7302BRU-REEL Digital-to-Analog Converter by Analog Devices Inc.

The AD7302BRU-REEL is a high-performance, dual 8-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in precision high-performance integrated circuits. This compact and versatile DAC is designed for ease of use, featuring two DACs on a single monolithic chip, providing a space-efficient solution for applications requiring multiple DACs.

Key Features:

  • Dual 8-Bit DAC: The AD7302BRU-REEL contains two independent 8-bit DACs, allowing for simultaneous output of two analog signals from digital inputs.
  • Serial Interface: It features a serial input register, which is loaded with a 16-bit serial word using a 3-wire serial interface. This interface is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing versatility for various digital communication protocols.
  • Output Voltage Range: The DAC outputs can be programmed to either 0 V to V_REF or 0 V to 2xV_REF, where V_REF is the reference voltage applied. This provides flexibility in setting the desired output voltage range.
  • Power Supply: The device operates from a single 2.7 V to 5.5 V power supply, making it suitable for low-power operations and compatible with a variety of digital systems.
  • Power-Down Option: An onboard power-down feature reduces the power consumption to 80 nA typically, which is ideal for power-sensitive applications.
  • Package Type: The AD7302BRU-REEL is available in a TSSOP-16 package, which is ideal for space-constrained applications.

Applications:

The versatility of the AD7302BRU-REEL makes it an excellent choice for a wide range of applications, including:

  • Portable battery-powered instruments
  • Digital gain and offset adjustment
  • Motor control
  • Process control
  • Data acquisition systems
  • Waveform generation

With its dual DAC configuration, the AD7302BRU-REEL provides a reliable and efficient solution for systems requiring multiple analog outputs derived from digital signals. Analog Devices Inc.'s commitment to high-quality and precision is evident in the AD7302BRU-REEL, making it a smart choice for designers and engineers looking for a DAC with robust features and flexibility.

You May Also Be Interested in

Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $93.7398
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0866
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9202 $52.5636
37+ $2.7318 $101.0766
57+ $2.6376 $150.3432
82+ $2.4492 $200.8344
107+ $2.3550 $251.9850
133+ $2.2608 $300.6864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,410 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess