EN
  • EN
  • DE

AD7293BCPZ-RL

Part No AD7293BCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 12-BIT POWER AMPLIFIER CURRENT C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Power Amplifier 12 b - Serial, SPI 56-LFCSP-WQ (8x8)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 56-WFQFN Exposed Pad, CSP
Case / Package 56-LFCSP-WQ (8x8)
Family Name AD7293
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD7293BCPZ-RLTR, 505-AD7293BCPZ-RLDKR, AD7293BCPZ-RL-ND, 505-AD7293BCPZ-RLCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909655-AD7293BCPZ-RL
Ultra Librarian 3D Model Ultra Librarian AD7293BCPZ-RL CAD Model

Description

Product Overview: AD7293BCPZ-RL by Analog Devices Inc.

The AD7293BCPZ-RL is a highly integrated, multifunctional precision monitoring and control circuit designed by Analog Devices Inc. This advanced component is tailored for power management applications where accurate data acquisition and control are paramount. The device combines multiple features into a single chip, thereby reducing board space and system complexity.

Key Features and Benefits

  • Integrated Functionality: The AD7293BCPZ-RL incorporates a range of features including a 12-bit digital-to-analog converter (DAC), a 14-bit analog-to-digital converter (ADC), temperature sensors, and voltage monitors. This integration enables the device to perform various tasks such as voltage regulation, temperature monitoring, and data conversion efficiently.
  • High Precision: With its high-resolution ADC and DAC, the product ensures precise measurements and control signals, making it suitable for critical applications where accuracy is a necessity.
  • Flexibility: The device is designed to be versatile with programmable output voltage ranges and alarm thresholds, allowing it to cater to a wide array of application needs.
  • Temperature Monitoring: The on-chip temperature sensors enable the monitoring of ambient temperature or the temperature of the device itself, which is crucial for maintaining optimal performance and reliability.
  • Communication Interface: The AD7293BCPZ-RL features a serial peripheral interface (SPI) that facilitates easy communication with microcontrollers or other digital systems, allowing for seamless integration into complex designs.

Applications

The AD7293BCPZ-RL is ideal for various applications, including:

  • Power supply monitoring and control
  • Industrial automation systems
  • Telecommunication infrastructure
  • Data acquisition systems
  • Automotive electronics

With its compact LFCSP (Lead Frame Chip Scale Package) design, the AD7293BCPZ-RL is well-suited for space-constrained environments while providing robust performance. Analog Devices Inc. ensures that this product meets the stringent requirements of industrial and commercial applications, offering designers a reliable and high-performing solution for their monitoring and control systems.

Whether it's for precise voltage regulation, temperature monitoring, or data conversion, the AD7293BCPZ-RL by Analog Devices Inc. stands out as a comprehensive solution that simplifies design and enhances system reliability.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,340 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess