EN
  • EN
  • DE

AD7276ARMZ-REEL

Part No AD7276ARMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 3 MSPS, 12-/10-/8-Bit ADCs in 6-Lead TSOT | IC ADC 12BIT SAR 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Resolution 12
Sampling Rate (Per Second) 3M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.35V ~ 3.6V
Supply Voltage , Digital 2.35V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Mounting Style SMD
Family Part Number AD7276
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1137064-AD7276ARMZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7276ARMZ-REEL CAD Model

Description

AD7276ARMZ-REEL: A High-Speed, Micropower, 12-Bit ADC from Analog Devices Inc.

The AD7276ARMZ-REEL is a cutting-edge analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This 12-bit successive approximation ADC is part of the AD7276 series, which is known for its high speed and low power consumption, making it an ideal choice for a wide range of data acquisition systems and battery-powered applications.

Key Features

  • High-Speed Performance: The AD7276ARMZ-REEL boasts a throughput rate of 3 MSPS (mega samples per second), providing rapid data acquisition capabilities that are essential for capturing transient signals and for use in high-speed control loops.
  • Low Power Consumption: With a typical operating supply current of just 2.3 mA, this ADC is optimized for power-sensitive applications. Its power efficiency does not compromise its performance, making it an excellent choice for portable and remote sensing devices.
  • Single Supply Operation: The device operates from a single 2.35 V to 3.6 V power supply, simplifying the power design requirements for systems where power supply options are limited.
  • Easy Interface: The SPI-compatible serial interface ensures easy connectivity with most microcontrollers and digital systems, facilitating straightforward integration into existing designs.
  • Compact Package: Housed in an 8-lead MSOP (Mini Small Outline Package), the AD7276ARMZ-REEL is designed for space-constrained applications, offering high performance in a small footprint.

Applications

The AD7276ARMZ-REEL is versatile and can be used in various applications including:

  • Battery-powered devices
  • Data acquisition systems
  • Medical instruments
  • Communication systems
  • Instrumentation and control systems

With its robust design and high-speed data conversion capabilities, the AD7276ARMZ-REEL from Analog Devices Inc. is a top choice for engineers and designers looking to enhance the performance of their digital data systems. Its combination of speed, power efficiency, and compact size makes it a versatile component for a multitude of applications where accurate and rapid data processing is paramount.

Ordering Information

The AD7276ARMZ-REEL is available in tape and reel packaging, which is suitable for automated assembly processes, ensuring efficiency and reliability for high-volume production needs.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6277 $53.3939
16+ $6.2587 $100.1392
25+ $6.0631 $151.5775
35+ $5.8675 $205.3625
45+ $5.6719 $255.2355
59+ $5.0852 $300.0268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess