EN
  • EN
  • DE

AD7262BSTZ-5-RL7

Part No AD7262BSTZ-5-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT W/PGA&COM 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 500k
Number of Inputs 2
Input Type Differential
Data Interface SPI, DSP
Configuration PGA-S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 5.25 V
Features PGA, Simultaneous Sampling
Temperature Range - Operating -40°C to 105°C
Case / Package 48-LQFP (7x7)
Win Source Part Number 144471-AD7262BSTZ-5-RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7262BSTZ-5-RL7 CAD Model

Description

AD7262BSTZ-5-RL7 - Precision Dual Simultaneous Sampling ADC

The AD7262BSTZ-5-RL7 is a high-performance, dual 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer precision simultaneous sampling of two channels. This component is particularly suitable for applications that require accurate and rapid multichannel data acquisition, such as industrial control systems, medical instrumentation, and battery-powered devices.

Key Features:

  • Simultaneous Sampling: The AD7262BSTZ-5-RL7 features dual ADCs that sample inputs simultaneously, ensuring accurate time-domain correlation between the two channels.
  • Resolution: With a 12-bit resolution, it provides fine detail in the signal conversion process, making it ideal for precision measurements.
  • Sample Rate: The device offers a fast sample rate, enabling users to capture high-speed signals without sacrificing accuracy.
  • Integrated Features: It includes on-chip features such as a temperature sensor and a reference buffer, enhancing its functionality and reducing the need for external components.
  • Low Power Consumption: Designed for efficiency, the AD7262BSTZ-5-RL7 operates with low power consumption, extending battery life in portable applications.
  • Interface: The product supports a serial interface for easy integration with microcontrollers and digital systems.
  • Packaging: It comes in a compact LQFP-64 (Low-profile Quad Flat Package) that optimizes board space without compromising performance.

Applications:

  • Industrial Automation
  • Medical Devices
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Instrumentation and Control Systems

The AD7262BSTZ-5-RL7 from Analog Devices Inc. represents a reliable and precise solution for designers who need simultaneous dual-channel ADC capability. Its combination of high-speed, high-resolution sampling, and low power consumption makes it an excellent choice for a wide range of applications. Furthermore, the integrated features and easy-to-use serial interface facilitate a simplified design process, allowing for quicker time-to-market and reduced system complexity.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess