EN
  • EN
  • DE

AD7243BRZ-REEL

Part No AD7243BRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC SRL DAC 12BIT LC2MOS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series DACPORT
Packaging Reel package
Part Status Obsolete(EOL)
Resolution 12
Number of D/A Converters 1
Settling Time 10μs
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage ±10.8 V ~ 16.5 V
INL/DNL (LSB) ±0.5 (Maximum), ±0.9 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 767281-AD7243BRZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD7243
Introduction Date September 03, 1996
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7243BRZ-REEL CAD Model

Description

Product Overview: AD7243BRZ-REEL

The AD7243BRZ-REEL from Analog Devices Inc. is a precision, 12-bit, voltage-output, digital-to-analog converter (DAC) that comes in a compact surface-mount package. This high-performance DAC is part of a series of products designed for direct interface to microprocessors, making it an ideal choice for a wide range of applications including process control, data acquisition systems, and digital signal processing.

Key Features

  • Resolution: 12-bit accuracy ensures high precision in analog output, enabling fine control over the processes it regulates.
  • Interface: Features an easy-to-use serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing broad compatibility with a range of microprocessors and microcontrollers.
  • Output Range: The DAC provides a unipolar output range that can be set by external reference voltages, offering flexibility in various application settings.
  • Settling Time: Fast settling time allows the DAC to respond quickly to command changes, making it suitable for dynamic systems that require rapid adjustments.
  • Power Supply: Operates from a +5V to +15V power supply, accommodating a variety of system power requirements.
  • Package: Supplied in a 16-pin SOIC package, the AD7243BRZ-REEL is designed for space-saving installations and is suitable for surface-mount technology (SMT) assembly processes.
  • Temperature Range: Specified performance over the industrial temperature range of -40°C to +85°C allows for reliable operation in harsh environments.

Applications

The AD7243BRZ-REEL's versatility makes it a prime choice for applications that require precise digital-to-analog conversion, such as:

  • Industrial Process Control
  • Data Acquisition Systems
  • Digital Signal Processing
  • Automatic Test Equipment
  • Robotics
  • Medical Instruments

Analog Devices Inc. is known for its commitment to high-quality and reliable components, and the AD7243BRZ-REEL is no exception. Whether for industrial, commercial, or research and development use, this DAC offers a blend of performance, convenience, and durability that is hard to match in today's market.

With its robust feature set and flexibility, the AD7243BRZ-REEL stands out as a smart choice for system designers looking for a reliable DAC solution. Its tape and reel packaging also ensures that it is ready for automated assembly processes, streamlining the manufacturing workflow.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess