EN
  • EN
  • DE

AD7237JR-REEL

Part No AD7237JR-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT W/AMP W/BUFF 24SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series DACPORT
Packaging Reel package
Part Status Obsolete(EOL)
Resolution 12
Number of D/A Converters 2
Settling Time 10μs
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External, Internal
Operating Supply Voltage ±15V
INL/DNL (LSB) ±1 (Maximum), ±0.9 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 767276-AD7237JR-REEL
Popularity Medium
Supply and Demand Status Balance
Family Name AD7237
Introduction Date September 13, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7237JR-REEL CAD Model

Description

Product Overview: AD7237JR-REEL from Analog Devices Inc.

The AD7237JR-REEL is a high-performance dual 12-bit digital-to-analog converter (DAC) integrated circuit designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This product is offered in a convenient reel packaging, ideal for high-volume production and automated assembly processes.

Key Features

  • Precision Dual DACs: The AD7237JR-REEL features two 12-bit DACs on a single chip, providing accurate and stable analog output with a high degree of resolution.
  • Integrated Output Amplifiers: Each DAC is equipped with its own output amplifier, which simplifies the design and reduces the need for external components.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a low power requirement, making it suitable for battery-operated and power-sensitive applications.
  • Flexible Supply Voltage: It operates with a wide range of supply voltages, accommodating various system designs without compromising performance.
  • User-Friendly Interface: The AD7237JR-REEL includes an easy-to-use digital interface, which supports straightforward integration with microcontrollers and digital systems.
  • High Reliability: Analog Devices Inc. is known for its rigorous quality control and the AD7237JR-REEL is no exception. It promises high reliability and long-term performance.

Applications

The AD7237JR-REEL is versatile and can be used in a wide array of applications, such as:

  • Industrial control systems
  • Precision instrumentation
  • Data acquisition systems
  • Automated test equipment
  • Medical devices

Product Specifications

With its dual DAC configuration, the AD7237JR-REEL provides a compact solution for systems requiring multiple analog outputs. It is designed to meet the stringent requirements of modern electronic devices, offering high accuracy and stability under varying conditions. The reel packaging ensures that the product is ready for large-scale manufacturing and can be easily integrated into automated surface mount technology (SMT) assembly lines.

For detailed technical specifications, reference designs, and application notes, customers should consult the official datasheet and support documentation provided by Analog Devices Inc.

The AD7237JR-REEL is a testament to Analog Devices Inc.'s commitment to providing high-quality components that push the boundaries of performance and integration, catering to the needs of engineers and designers in today's fast-paced and demanding electronics industry.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.9870 $67.9740
5+ $27.8863 $139.4315
7+ $27.0155 $189.1085
9+ $26.1434 $235.2906
12+ $25.2726 $303.2712
16+ $22.6576 $362.5216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess