EN
  • EN
  • DE

AD7228ABPZ

Part No AD7228ABPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT OCTAL W/AMP 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 8
Settling Time 5μs, 7μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 10.8 V to 16.5 V, ±5V
Digital Supply Voltage 13.5 V to 16.5 V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 138648-AD7228ABPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7228ABPZ CAD Model

Description

Analog Devices Inc. AD7228ABPZ Octal 8-Bit DAC

The AD7228ABPZ is a high-performance octal digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a leading company in the semiconductor industry. Designed for precision conversion of digital signals to analog, this integrated circuit (IC) features eight 8-bit DACs in a single package, making it an ideal choice for applications that require multiple DAC channels with consistent performance and compact footprint.

With its 8-bit resolution, the AD7228ABPZ provides a fine granularity of analog output, catering to systems that demand moderate accuracy without the complexity and cost associated with higher-resolution DACs. The device operates with a 5V power supply, offering a convenient and common voltage level that is compatible with many microcontrollers and digital systems.

The AD7228ABPZ comes in a 24-pin LCC (Leadless Chip Carrier) package, which is known for its high-density mounting capability and excellent thermal performance. This form factor is particularly well-suited for space-constrained applications and environments where efficient heat dissipation is crucial.

Key features of the AD7228ABPZ include:

  • Eight voltage output DACs on a single chip
  • 8-bit resolution for adequate precision in various applications
  • 5V single power supply operation for ease of use
  • Fast settling time, which is essential for high-speed applications
  • Double-buffered input structure to allow for smooth data flow and update rate control
  • Low power consumption, enhancing the efficiency of the overall system
  • High reliability and long operational life typical of Analog Devices products

Applications for the AD7228ABPZ are diverse and include digital control systems, automatic test equipment, and data acquisition systems, among others. Its ability to provide multiple DAC outputs makes it particularly useful in scenarios where board space is at a premium and synchronization of multiple analog signals is required.

Overall, the AD7228ABPZ is a testament to Analog Devices' commitment to providing high-quality, reliable components for the electronics industry. Its combination of multiple DAC channels, 8-bit resolution, and convenient packaging makes it a versatile choice for designers and engineers looking to enhance their analog output capabilities.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess