EN
  • EN
  • DE

AD7224KRZ-1

Part No AD7224KRZ-1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 8BIT V-OUT 20SOIC / 8 Bit Digital to Analog Converter 1 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 8
Number of D/A Converters 1
Settling Time 20µs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 11.4V ~ 16.5V, ±5V
Voltage - Supply, Digital 14.25V ~ 15.75V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Mounting SMD (SMT)
Base Product Number AD7224
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD7224KRZ1,ANAANAAD7224KRZ-1,2156-AD7224KRZ-1,-2735-AD7224KRZ-1
Standard Package 37
Win Source Part Number 971504-AD7224KRZ-1
Ultra Librarian 3D Model Ultra Librarian AD7224KRZ-1 CAD Model

Description

Product Overview: AD7224KRZ-1 from Analog Devices Inc.

The AD7224KRZ-1 is a precision 8-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc. This high-performance device is ideal for applications requiring a reliable and accurate conversion from digital data to an analog signal. The AD7224KRZ-1 is part of the AD7224 series and comes in a robust SOIC package, ensuring ease of integration into a wide range of electronic systems.

Key Features

  • Resolution: The AD7224KRZ-1 boasts an 8-bit resolution, providing fine granularity for analog output.
  • Interface: It features a user-friendly digital interface, compatible with most microprocessors, which simplifies the data input process.
  • Settling Time: With a fast settling time, this DAC ensures quick and efficient conversion, making it suitable for high-speed applications.
  • Output Range: The device offers a flexible output range that can be adjusted to match the requirements of the target application.
  • Power Supply: The AD7224KRZ-1 operates on a single +5V power supply, minimizing power consumption and making it suitable for portable or low-power designs.
  • Package: Encased in a small-outline integrated circuit (SOIC) package, it provides a compact footprint for space-constrained applications.

Applications

The versatility of the AD7224KRZ-1 allows it to be used across a diverse set of applications, including:

  • Digital control loops
  • Process control systems
  • Data acquisition systems
  • Computerized calibration
  • Automotive systems
  • Portable battery-powered instruments

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the AD7224KRZ-1 is no exception. This product is built to meet high standards, ensuring consistent performance and reliability for critical applications. Customers can trust in the durability and longevity of this DAC.

Ordering Information

To order the AD7224KRZ-1 or to obtain more information about pricing and availability, customers are encouraged to visit the official Analog Devices Inc. website or contact an authorized distributor. With its precision performance and robust design, the AD7224KRZ-1 is an excellent choice for system designers who demand the best in digital-to-analog conversion technology.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess