EN
  • EN
  • DE

LTC2862ACDD-1#TRPBF

Part No LTC2862ACDD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 250 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LTC2862
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354749-LTC2862ACDD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2862ACDD-1#TRPBF CAD Model

Description

Product Overview: LTC2862ACDD-1#TRPBF

The LTC2862ACDD-1#TRPBF is a robust, high-performance transceiver from Analog Devices Inc., designed to facilitate reliable communication over long distances in industrial environments. This transceiver is part of the LTC2862 series, which are known for their exceptional noise immunity and fault tolerance. It is specifically engineered to operate with the RS485 and RS422 serial communication protocols, which are widely used in industrial automation, building control systems, and networked communication equipment.

This particular model is packaged in a compact DFN-10 (3mm x 3mm) package and is also available in an MSOP-10 package, ensuring versatility for different PCB layouts and space constraints. The LTC2862ACDD-1#TRPBF operates over a wide temperature range of -40°C to 125°C, making it suitable for harsh industrial environments.

One of the key features of this transceiver is its extended common-mode range of ±25V, which exceeds the industry standard. This allows the device to handle large ground potential differences and ensures data integrity in electrically noisy environments. The transceiver also supports data rates up to 20Mbps, making it capable of handling high-speed data transmission requirements.

The LTC2862ACDD-1#TRPBF includes integrated protection features such as overvoltage protection on the receiver inputs and driver outputs, protecting the device against transients up to ±60V. In addition, the device has a low-power shutdown mode, which reduces power consumption when the transceiver is not in active use.

Analog Devices Inc. has designed the LTC2862ACDD-1#TRPBF with attention to reliability and performance, ensuring that it meets the stringent requirements of industrial applications. The combination of high-speed operation, extended temperature range, and robust protection features make this transceiver an excellent choice for engineers looking to implement a reliable communication interface in their designs.

The LTC2862ACDD-1#TRPBF is available in tape and reel packaging, denoted by the 'TRPBF' suffix, which is suitable for automated high-volume manufacturing processes. With its advanced features and durable design, this transceiver from Analog Devices Inc. stands out as a superior solution for demanding industrial communication tasks.

You May Also Be Interested in

Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess