EN
  • EN
  • DE

AD7177-2BRUZ-RL7

Part No AD7177-2BRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 32BIT SIGMA-DELTA 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 32 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 24-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name AD7177
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7177-2BRUZ-RL7-ND, AD7177-2BRUZ-RL7TR, AD7177-2BRUZ-RL7DKR-ND, 505-AD7177-2BRUZ-RL7DKR, 505-AD7177-2BRUZ-RL7CT, AD7177-2BRUZ-RL7CT, AD7177-2BRUZ-RL7TR-ND, 505-AD7177-2BRUZ-RL7TR, AD7177-2BRUZ-RL7DKR, AD7177-2BRUZ-RL7CT-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909636-AD7177-2BRUZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD7177-2BRUZ-RL7 CAD Model

Description

Product Overview: AD7177-2BRUZ-RL7

The AD7177-2BRUZ-RL7 is a high-performance, 32-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC) from the esteemed manufacturer Analog Devices Inc. This precision ADC is designed to deliver exceptional accuracy and low noise, making it an ideal choice for high-end industrial applications such as process control, instrumentation, and automated test equipment.

Key Features

  • Resolution: The AD7177-2BRUZ-RL7 boasts a remarkable 32-bit data output, ensuring high-resolution measurements.
  • Data Rate: It offers a wide range of selectable data rates, allowing users to optimize speed and resolution for their specific application.
  • Input Channels: This ADC features multiple fully differential input channels, providing flexibility and the ability to handle various signal types.
  • Integrated Features: It includes an internal buffer and a low drift internal reference, reducing the need for external components and simplifying design.
  • Interface: The device supports SPI and DSP interface modes, enabling easy integration with most microcontrollers and digital signal processors.

Performance Advantages

The AD7177-2BRUZ-RL7 is designed to offer exceptional performance with its low noise and high stability. It features a low input noise of only 1.5 µV RMS, which is essential for precise measurements. Additionally, the high input impedance allows for direct sensor connections, potentially eliminating the need for external signal conditioning.

Package and Reliability

Encased in a compact 24-lead TSSOP package, the AD7177-2BRUZ-RL7 is designed for space-constrained applications. The device operates over a wide temperature range, ensuring reliable performance in varying environmental conditions. Analog Devices Inc. is known for their commitment to quality, and this product is no exception, with a robust design that ensures long-term stability and performance.

Applications

The precision and versatility of the AD7177-2BRUZ-RL7 make it well-suited for a wide array of applications, including:

  • Industrial Process Control
  • Medical and Healthcare Instrumentation
  • Scientific and Analytical Equipment
  • Weight and Pressure Measurement Systems
  • Data Acquisition Systems

With its combination of high precision, integrated features, and robust design, the AD7177-2BRUZ-RL7 from Analog Devices Inc. represents a superior choice for demanding measurement and control applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1508 $96.3016
3+ $39.5083 $118.5249
4+ $38.2737 $153.0948
6+ $37.0391 $222.2346
7+ $35.8044 $250.6308
10+ $32.1005 $321.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess