EN
  • EN
  • DE

AD7170BCPZ-REEL7

Part No AD7170BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SIGMA-DELTA 10LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 12
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 105°C
Case / Package 10-LFCSP-WD (3x3)
Win Source Part Number 125898-AD7170BCPZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7170BCPZ-REEL7 CAD Model

Description

Product Overview: AD7170BCPZ-REEL7

The AD7170BCPZ-REEL7 is a high-performance, low noise, 24-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a renowned leader in precision signal processing technology. This ADC is designed for direct interfacing to low-level sensor signals in a wide array of applications such as medical instruments, industrial process control, and instrumentation, ensuring precise data acquisition and signal processing.

Key Features

  • Resolution: The device boasts a 24-bit resolution providing high-precision measurements, which is crucial for applications that require accurate signal conversion from analog to digital.
  • Data Rate: It supports a wide range of data rates, offering flexibility to match the performance requirements of various systems.
  • Low Noise: The AD7170BCPZ-REEL7 is engineered to deliver exceptionally low noise performance, making it ideal for sensitive applications where signal integrity is paramount.
  • Power Efficiency: With its low power consumption, the ADC is well-suited for battery-powered devices and applications where power efficiency is a critical concern.
  • Interface: The device features a serial peripheral interface (SPI) that allows for easy integration with microcontrollers and digital systems.
  • Package: The ADC comes in a compact LFCSP (Lead Frame Chip Scale Package), which is advantageous for space-constrained applications.
  • Reel Packaging: The AD7170BCPZ-REEL7 is delivered in reel packaging, facilitating automated manufacturing processes and volume production.

Applications

Due to its high precision and low power consumption, the AD7170BCPZ-REEL7 is an excellent choice for a multitude of applications that require reliable and accurate analog-to-digital conversion. It is especially well-suited for:

  • Medical instrumentation such as electrocardiograms (ECGs) and blood pressure monitors.
  • Industrial process controls including temperature and pressure measurement systems.
  • Sophisticated scientific instrumentation where precise measurements are critical.
  • Portable and battery-operated devices where power efficiency is necessary to prolong battery life.

The AD7170BCPZ-REEL7 from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, precision electronics that enhance the capabilities and performance of complex systems across various industries.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3175 $57.9375
61+ $1.9016 $115.9976
95+ $1.8422 $175.0090
130+ $1.7828 $231.7640
168+ $1.7234 $289.5312
225+ $1.5451 $347.6475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,410 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess