EN
  • EN
  • DE

AD7166-200ACBZR

Part No AD7166-200ACBZR
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1131976-AD7166-200ACBZR
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7166-200ACBZR CAD Model

Description

The AD7166-200ACBZR is a state-of-the-art precision analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product stands out for its exceptional accuracy and low power consumption, making it an ideal choice for a wide range of applications, including medical instruments, industrial process control systems, and battery-powered devices.

Key Features:

  • Resolution: The AD7166-200ACBZR boasts a 24-bit resolution, ensuring high precision in analog signal conversion.
  • Data Rate: It offers a fast data rate, allowing for real-time data acquisition and processing, which is critical for applications requiring timely decision-making.
  • Power Efficiency: Designed with power-sensitive applications in mind, this ADC operates with a low current consumption, thus extending the battery life of portable devices.
  • Interface: It features a user-friendly SPI-compatible serial interface, ensuring easy integration with most microcontrollers and digital systems.
  • Package: The compact size of the AD7166-200ACBZR, encapsulated in a CBGA (Chip Ball Grid Array) package, makes it suitable for space-constrained applications.
  • Temperature Range: This ADC operates over an industrial temperature range, making it reliable in various environmental conditions.

Applications:

  • Medical Devices: High-resolution data conversion for accurate patient monitoring and diagnostics.
  • Industrial Automation: Precise measurements for control systems and sensors in harsh industrial environments.
  • Battery-Powered Instruments: Power efficiency is critical for handheld and portable devices.
  • Data Acquisition Systems: Reliable and accurate data capture for research and development purposes.

Overall, the AD7166-200ACBZR from Analog Devices Inc. is an exemplary ADC solution that provides the precision and reliability required by advanced electronic systems. Its robust design and versatility make it a top choice for engineers and designers looking to enhance the performance of their products.

You May Also Be Interested in

Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Crouse-Hinds
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Matsuo
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess