EN
  • EN
  • DE

AD7146-1ACBZ-RL7

Part No AD7146-1ACBZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description PROGRAMMABLE CAPACITANCE-TO-DIGITAL CONVERTER WITH ENVIRONMENTAL COMPENSATIO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 171675-AD7146-1ACBZ-RL7
Popularity Low
Supply and Demand Status Balance
Introduction Date January 01, 2000
Country of Origin Taiwan
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD7146-1ACBZ-RL7 CAD Model

Description

The AD7146-1ACBZ-RL7 is a high-performance integrated circuit from Analog Devices Inc., designed for touch control applications. This capacitive sensor controller is part of the renowned AD7146 Capacitance-to-Digital Converter (CDC) series, which is known for its precision and reliability in converting capacitance changes to a digital output with high resolution.

Key Features

  • Integrated Solution: The AD7146-1ACBZ-RL7 is an all-in-one solution, integrating a capacitance-to-digital converter with on-chip environmental calibration. This makes it ideal for creating sophisticated touch interfaces without the need for additional components.
  • High Resolution: With its high-resolution conversion capabilities, the AD7146-1 ensures that even the slightest changes in capacitance are accurately detected and measured, allowing for highly responsive touch controls.
  • Power Efficiency: This device is designed for low power consumption, making it suitable for battery-powered applications where power efficiency is crucial.
  • Adaptive Threshold: The AD7146-1 features an adaptive threshold algorithm, which dynamically adjusts sensitivity to compensate for changing environmental conditions, ensuring consistent performance.
  • Communication Interface: It supports I2C and SPI communication interfaces, providing flexibility in connectivity with microcontrollers and other digital systems.

Applications

The AD7146-1ACBZ-RL7 is versatile and can be used in a wide range of applications, including:

  • Smartphone and tablet touch controls
  • Wearable devices with touch interfaces
  • Touch panels and touchscreens for industrial controls
  • Consumer electronics with touch buttons or sliders

Package and Availability

This particular model, AD7146-1ACBZ-RL7, comes in a compact CSPBGA (Chip Scale Package Ball Grid Array) package, which is ideal for space-constrained applications. It is available in tape and reel format, denoted by the 'RL7' suffix, facilitating easy integration into automated manufacturing processes.

Manufacturer Information

Analog Devices Inc. is a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. The AD7146-1ACBZ-RL7 is a testament to their commitment to providing innovative solutions that enhance the performance and functionality of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.1279 $108.2558
3+ $44.4132 $133.2396
5+ $43.0249 $215.1245
6+ $41.6378 $249.8268
8+ $40.2494 $321.9952
10+ $36.0857 $360.8570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess