EN
  • EN
  • DE

AD7142ACPZ-1500RL7

Part No AD7142ACPZ-1500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC CAP-TO-DGTL CONV PROG 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Capacitance-to-Digital Converter
Resolution (Bits) 16 b
Sampling Rate 250k
Data Interface I2C, Serial
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.6 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 008088-AD7142ACPZ-1500RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD7142
Introduction Date December 02, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7142ACPZ-1500RL7 CAD Model

Description

The AD7142ACPZ-1500RL7 is a highly integrated capacitance sensor IC designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This precision capacitance-to-digital converter (CDC) is engineered for implementing touch-sensing and control interfaces, offering a versatile solution for human-interface devices across various industries and applications.

Key Features

  • Programmable Capacitance Sensing: The AD7142ACPZ-1500RL7 is equipped with a 14-channel capacitance sensing block, providing ample flexibility for creating multiple touch buttons, sliders, or wheels.
  • High Resolution: With a 16-bit resolution and a wide dynamic range, this IC ensures precise measurement of capacitance changes, enabling the detection of even the slightest touch inputs.
  • On-Chip Calibration: The device features automatic environmental calibration, minimizing the effects of temperature and humidity changes, and ensuring consistent performance over time.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7142 operates with low power requirements, making it ideal for battery-operated devices.
  • Configurable Outputs: The IC offers both serial and interrupt-driven outputs, providing flexibility in system design and integration.

Applications

The AD7142ACPZ-1500RL7 is well-suited for a wide range of applications that require user input through touch. It is commonly used in:

  • Mobile and portable devices
  • Consumer electronics such as audio players, remote controls, and gaming devices
  • Industrial controls and automation systems
  • Medical devices requiring touch-based interfaces
  • Automotive controls, including touch-sensitive buttons and sliders

Package and Availability

The AD7142ACPZ-1500RL7 is available in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. The device is offered in tape and reel form, with the suffix '1500RL7' indicating the quantity of units per reel. This packaging facilitates efficient assembly for high-volume production.

Conclusion

Analog Devices Inc.'s AD7142ACPZ-1500RL7 represents a sophisticated solution for designers looking to incorporate reliable and responsive touch interfaces into their products. Its combination of high resolution, low power consumption, and on-chip calibration makes it an excellent choice for a multitude of touch-sensing applications.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,788 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess