EN
  • EN
  • DE

AD713SQ/883B

Part No AD713SQ/883B
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Quad Precision, Low Cost, High Speed, BiFET Op Amp / Op Amp Quad High Speed Amplifier ±18V 14-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 171673-AD713SQ/883B
Popularity Medium
Supply and Demand Status Limited
Family Name AD713
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD713SQ/883B CAD Model

Description

AD713SQ/883B Precision Quad Operational Amplifier

The AD713SQ/883B is a high-performance precision quad operational amplifier from Analog Devices Inc., designed to meet the stringent requirements of military and industrial applications. This quad op-amp is a direct replacement for the industry-standard 4156, and is characterized for performance over the extended military temperature range.

Each of the four amplifiers in the AD713SQ/883B package exhibits excellent precision performance with a high degree of channel-to-channel isolation. The device features a low offset voltage of 0.5 mV, a low input bias current of 25 nA, and a low input offset current of 5 nA, making it ideal for applications requiring accurate signal processing.

The AD713SQ/883B boasts a wide bandwidth of 4 MHz and a fast slew rate of 13 V/μs, allowing it to handle a broad spectrum of frequencies and rapid changes in signal levels with ease. Its gain bandwidth product is an impressive 4 MHz, which ensures that the amplifier maintains its gain accuracy even at higher frequencies.

With a quiescent current of 2.4 mA per amplifier, this device is optimized for low-power consumption without sacrificing performance. The high common-mode rejection ratio (CMRR) of 88 dB and power supply rejection ratio (PSRR) of 95 dB ensure that the AD713SQ/883B maintains its performance in the presence of supply voltage variations and common-mode noise.

The AD713SQ/883B operates over a wide supply voltage range of ±4.5 V to ±18 V, providing designers with the flexibility to use it in a variety of power environments. Additionally, the amplifier is unity-gain stable, which allows for easy implementation into any design without the need for external compensation, even with capacitive loads.

This operational amplifier is available in a ceramic DIP (CDIP) package, which provides enhanced durability and reliability required in extreme conditions. With its robust design and comprehensive set of features, the AD713SQ/883B is an excellent choice for precision analog applications in military, aerospace, and industrial markets where high reliability and stringent performance are non-negotiable.

For detailed specifications and application guidance, designers should consult the comprehensive datasheets and support documentation provided by Analog Devices Inc.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.6555 $107.3110
3+ $44.0251 $132.0753
5+ $42.6495 $213.2475
6+ $41.2739 $247.6434
8+ $39.8983 $319.1864
10+ $35.7704 $357.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess