EN
  • EN
  • DE

AD71081ACPZ-RL

Part No AD71081ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171661-AD71081ACPZ-RL
Popularity Low
Supply and Demand Status Balance
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD71081ACPZ-RL CAD Model

Description

AD71081ACPZ-RL by Analog Devices Inc.

The AD71081ACPZ-RL is a cutting-edge mixed-signal front-end (MxFE) processor produced by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced component is designed to deliver exceptional performance in signal processing applications, making it an ideal choice for a wide range of industrial, healthcare, communications, and instrumentation systems.

Key Features

  • High Integration: The AD71081ACPZ-RL integrates an analog-to-digital converter (ADC) and a digital-to-analog converter (DAC) into a single package, reducing system complexity and footprint.
  • Exceptional Performance: With high-resolution conversion and a fast sampling rate, this device ensures accurate and rapid signal processing, which is crucial for high-speed applications.
  • Low Power Consumption: Designed with power efficiency in mind, the AD71081ACPZ-RL minimizes power usage, making it suitable for battery-powered or energy-sensitive applications.
  • Robust Connectivity: It offers versatile interfacing options, enabling seamless integration with various digital systems and microcontrollers.

Applications

The versatility of the AD71081ACPZ-RL allows it to be employed in numerous applications where precise signal conversion is paramount. It is commonly used in:

  • Medical imaging systems
  • Professional audio equipment
  • Test and measurement instruments
  • Wireless infrastructure
  • Industrial control systems

Product Specifications

The AD71081ACPZ-RL boasts impressive technical specifications that cater to demanding applications:

  • Package: The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is conducive to space-constrained designs.
  • Resolution: It offers high resolution for both ADC and DAC components, ensuring detailed and accurate signal representation.
  • Temperature Range: The device operates over a wide temperature range, ensuring reliability and performance stability in varying environmental conditions.

Overall, the AD71081ACPZ-RL from Analog Devices Inc. stands out as a high-performance, reliable, and efficient solution for sophisticated signal processing needs. Its integration capabilities, coupled with its robust design, make it a top choice for engineers looking to enhance their systems with superior data conversion functionality.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Coilcraft
Need more? Email Us
STMicroelectronics
Lowest to $4.8914
ON Semiconductor
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
AMIS
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
EPCOS (TDK)
Need more? Email Us
Wurth Electronics Inc
Lowest to $1.1304

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess