EN
  • EN
  • DE

AD71072YSTZ-RL

Part No AD71072YSTZ-RL
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171659-AD71072YSTZ-RL
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD71072YSTZ-RL CAD Model

Description

The AD71072YSTZ-RL is a high-performance, dual-channel, 16-bit, 250 MSPS (mega samples per second) analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This product is particularly suited for demanding applications that require high data acquisition rates, such as medical imaging, communications, and instrumentation.

Key Features

  • High-Speed Performance: With a sampling rate of 250 MSPS, the AD71072YSTZ-RL is capable of converting analog signals to digital data at a rapid pace, making it ideal for applications that require real-time processing.
  • Dual-Channel Operation: This ADC features two independent ADC channels, allowing for simultaneous sampling of different signals. This is particularly useful in applications like beamforming or MIMO systems in communications.
  • High Resolution: The 16-bit resolution ensures a high degree of precision in the digital representation of the analog input signal, which is critical for applications that demand accuracy and detail.
  • Low Power Consumption: Designed for efficiency, the AD71072YSTZ-RL offers a low power consumption mode, making it suitable for portable and battery-powered devices where power conservation is essential.
  • Integrated Features: It includes various integrated features such as a voltage reference and sample-and-hold circuits, which simplifies design and reduces external component requirements.
  • Digital Interface: The device comes with a digital interface that supports LVDS (Low-Voltage Differential Signaling), providing robust data transmission with reduced noise interference.

Applications

  • Medical Imaging Systems
  • Communications Infrastructure
  • Data Acquisition Systems
  • Radar and Satellite Antenna Arrays
  • Instrumentation and Test Equipment

Product Details

The AD71072YSTZ-RL is available in a 48-lead LFCSP (lead frame chip scale package) that is designed for space-saving and reliable integration into a wide range of electronic systems. Its robust design ensures consistent performance even in harsh environments, and the product is available in tape and reel form (denoted by the 'RL' suffix), facilitating efficient assembly for high-volume production.

For detailed specifications and application support, Analog Devices provides extensive technical documentation, including datasheets, reference designs, and application notes, to assist engineers in implementing the AD71072YSTZ-RL into their designs.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Vishay
Need more? Email Us
Wurth Electronics Inc
Lowest to $1.1304
Vishay
Need more? Email Us
AMIS
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess