Product Overview: 74AHCT1G00W5-7
The 74AHCT1G00W5-7 is a high-speed CMOS device designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This logic gate is a part of the 74AHCT series, which is known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels.
Key Features
- Logic Type: 2-Input NAND Gate
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature: -40°C to +125°C, making it suitable for industrial applications
- Mounting Type: Surface Mount
- Package / Case: SOT-25
- High Noise Immunity: VCC = 5V ±0.5V
- Low Power Consumption: 20µA maximum ICC
- High-Speed Performance: tPD 8ns (max) at VCC = 5V
- RoHS Compliant: Yes
Applications
The 74AHCT1G00W5-7 is versatile and can be used in a wide range of applications. It is particularly well-suited for use in:
- Industrial control systems
- Data processing
- Consumer electronics
- Embedded systems
- Logic interface applications
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The 74AHCT1G00W5-7 is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by the industry. Its compliance with RoHS standards also ensures that it is environmentally friendly and suitable for use in a wide range of markets around the world.
Conclusion
In summary, the 74AHCT1G00W5-7 from Diodes Incorporated is a reliable and efficient solution for designers looking to implement the NAND gate function in their digital circuits. With its wide operating temperature range, low power consumption, and compatibility with TTL logic levels, this product is an excellent choice for a multitude of electronic applications.