EN
  • EN
  • DE

AD71022ASZ

Part No AD71022ASZ
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1189445-AD71022ASZ
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD71022ASZ CAD Model

Description

Analog Devices Inc. AD71022ASZ Product Overview

The AD71022ASZ is a high-performance, dual-channel Analog-to-Digital Converter (ADC) designed by Analog Devices Inc., a leader in precision signal processing technology. This integrated circuit is engineered to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including telecommunications, medical imaging, and industrial instrumentation.

Key Features

  • Resolution: The device features a 16-bit resolution, providing fine detail in signal conversion for applications that demand high precision.
  • Dual-Channel: It comes with two independent ADC channels, allowing simultaneous sampling and conversion of two analog signals, which is critical for applications requiring synchronized data acquisition.
  • High-Speed Performance: With a fast sampling rate, the AD71022ASZ is capable of handling high-speed signals without compromising the integrity of the data.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power consumption, making it suitable for portable and battery-operated devices.
  • Integrated Features: It includes various integrated features such as a voltage reference and a digital filter, reducing the need for external components and simplifying system design.

Applications

The versatility of the AD71022ASZ allows it to be used in numerous applications. In the telecommunications field, it is ideal for signal digitization in wireless infrastructure, enabling clear and reliable communication. Medical imaging systems also benefit from its precision, as it helps in producing detailed and accurate scans. Moreover, in industrial settings, the ADC's robustness and precision are essential for process control and monitoring systems.

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The AD71022ASZ is built to meet high standards, ensuring stable performance over its operational lifespan. It is available in a compact, surface-mount package, allowing for integration into space-constrained designs while maintaining a high level of functionality.

Conclusion

The AD71022ASZ from Analog Devices Inc. stands as a testament to the company's dedication to providing advanced solutions for analog and digital signal processing. Its dual-channel capability, high-speed operation, and low power consumption make it a top choice for engineers and designers looking to incorporate a reliable ADC into their systems.

You May Also Be Interested in

Microchip Technology
Lowest to $134.3284
Matsuo
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
GE Critical Power
Need more? Email Us
Linear Technology
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess