AD7091R-8BRUZ-RL7: Ultra-Low Power, 12-Bit ADC by Analog Devices Inc.
The AD7091R-8BRUZ-RL7 is a state-of-the-art analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in high-performance semiconductors. This high-speed, 12-bit ADC is designed to deliver exceptional performance with ultra-low power consumption, making it an ideal choice for battery-powered applications and power-sensitive systems.
Key Features:
- Resolution: 12-bit ADC providing precise digital representation of analog signals.
- Sampling Rate: Fast throughput rate of up to 1 MSPS (Mega-Samples Per Second), enabling the capture of rapidly changing signals.
- Low Power Consumption: Ultra-low power operation, consuming just 349 μW at 1 MSPS and 31.2 μW at 10 kSPS, which helps extend battery life in portable devices.
- Single Supply: Operates from a single 2.7 V to 5.25 V power supply, providing flexibility in various power environments.
- Small Package: Available in a compact 10-lead MSOP (Mini Small Outline Package), which is suitable for space-constrained applications.
- No External Driver Required: The on-chip precision oscillator eliminates the need for an external driver, simplifying design and reducing system cost.
- Interface: Features a serial interface that is SPI/QSPI™/MICROWIRE™/DSP compatible, offering ease of integration with most microcontrollers and digital systems.
Applications:
The AD7091R-8BRUZ-RL7 is versatile and can be used in a wide range of applications including:
- Battery-powered devices
- Data acquisition systems
- Portable medical instruments
- Communication systems
- Energy and power quality monitoring
- Industrial automation and process control
With its impressive combination of high-speed performance and low power consumption, the AD7091R-8BRUZ-RL7 ADC from Analog Devices Inc. is a top choice for designers who require efficient data conversion without compromising on accuracy or speed. Its compact size, ease of use, and robust feature set make it a valuable component in enhancing the performance and efficiency of advanced electronic systems.