EN
  • EN
  • DE

AD7091R-2BRUZ-RL7

Part No AD7091R-2BRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name AD7091
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909616-AD7091R-2BRUZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD7091R-2BRUZ-RL7 CAD Model

Description

The AD7091R-2BRUZ-RL7 is a high-performance, ultra-low power, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC is designed to deliver a perfect blend of speed, precision, and power efficiency, making it an ideal choice for battery-powered devices and energy-sensitive applications.

Key Features

  • 12-bit resolution with no missing codes
  • Throughput: 1 MSPS (Mega-Samples Per Second)
  • Ultra-low power consumption: 349 μW at 3 V, 1 MSPS
  • Wide supply range: 2.09 V to 5.25 V
  • 2-channel multiplexed input
  • Automatic power-down mode
  • SPI-compatible serial interface
  • Small form factor: 10-lead MSOP (Mini Small Outline Package)

Applications

The AD7091R-2BRUZ-RL7 is versatile and can be used in a variety of applications that require high-speed and accurate data conversion with minimal power usage. Some of the typical applications include:

  • Battery-powered devices
  • Data acquisition systems
  • Medical instruments
  • Communication systems
  • Portable test equipment

Performance and Efficiency

With its high throughput rate of 1 MSPS, the AD7091R-2BRUZ-RL7 ensures rapid data acquisition without sacrificing accuracy. The device provides a dynamic range that is suitable for a variety of complex signals, while its ultra-low power consumption allows for extended operation in portable and remote sensing applications. Its automatic power-down feature further enhances power efficiency by reducing power consumption between conversions.

Easy Integration

The compact 10-lead MSOP package of the AD7091R-2BRUZ-RL7 allows for easy integration into space-constrained designs. Additionally, its SPI-compatible serial interface facilitates simple connectivity with most microcontrollers, enabling seamless data transfer and system development.

Overall, the AD7091R-2BRUZ-RL7 from Analog Devices Inc. represents a smart choice for designers looking to achieve high precision and efficiency in their next-generation electronic products.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0751 $60.7510
24+ $4.9847 $119.6328
36+ $4.8290 $173.8440
50+ $4.6731 $233.6550
64+ $4.5174 $289.1136
86+ $4.0501 $348.3086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess