EN
  • EN
  • DE

AD707K

Part No AD707K
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042921-AD707K
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD707K CAD Model

Description

The AD707K is a high-performance operational amplifier from Analog Devices Inc., designed to offer exceptional accuracy and stability. Ideal for precision instrumentation and control systems, the AD707K stands out with its low offset voltage and low drift over time and temperature. Its design focuses on providing a balance of features that make it suitable for a wide range of applications, including medical devices, test equipment, and industrial process controls.

Key Features

  • Low Offset Voltage: The AD707K boasts a very low input offset voltage, which reduces the need for external calibration and simplifies circuit design.
  • Ultra-Low Drift: With minimal drift over temperature, the AD707K ensures consistent performance, which is critical for precision applications.
  • High Gain Bandwidth Product: This op-amp provides a high gain bandwidth product, enabling it to handle a wide range of frequencies without compromising gain.
  • Low Noise: The AD707K exhibits low noise characteristics, making it an excellent choice for applications that require clean signal amplification.
  • Low Power Consumption: It is designed for efficient operation, which is especially beneficial for battery-powered or energy-sensitive devices.

Applications

  • Precision Instrumentation
  • Medical Devices
  • Test and Measurement Equipment
  • Industrial Process Controls
  • Data Acquisition Systems

Technical Specifications

Parameter Value
Input Offset Voltage 75 µV max
Input Offset Voltage Drift 0.6 µV/°C max
Gain Bandwidth Product 2.5 MHz
Supply Current 1.4 mA max
Operating Temperature Range -40°C to +85°C

The AD707K operational amplifier represents the commitment of Analog Devices Inc. to provide high-precision components that meet the demanding requirements of modern electronic systems. Its robust design and reliable performance make it a go-to choice for engineers and designers seeking accuracy and dependability in their applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
Lowest to $0.0112
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Vertical, 13 Circuits, Single Row, Friction Lock, Reel,...
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess