The AD704JR-16 is a high-performance, quad operational amplifier designed by the renowned Analog Devices Inc., a leader in precision engineering. This device is tailored for applications that require low power consumption without compromising on accuracy and reliability.
Key Features
- Low Power Consumption: The AD704JR-16 is designed to operate with minimal power, making it ideal for battery-powered equipment and energy-sensitive applications.
- High Precision: With its advanced design, this operational amplifier offers excellent precision, which is critical for instrumentation and control systems.
- Quad Configuration: The device includes four independent op-amps in a single package, providing a compact solution for designs requiring multiple amplifiers.
- Wide Supply Range: It operates with a wide supply voltage range, accommodating various power supply requirements and simplifying system design.
- Low Offset Voltage: The AD704JR-16 boasts a low input offset voltage, which enhances the accuracy of the signal processing.
- High Common-Mode Rejection Ratio (CMRR): With its high CMRR, this op-amp can reject common-mode signals, such as noise, improving the integrity of the output signal.
Applications
The versatility of the AD704JR-16 makes it suitable for a wide range of applications. Some of the common uses include:
- Data acquisition systems
- Instrumentation
- Medical equipment
- Signal conditioning
- Analog filters
- Battery-powered devices
Technical Specifications
Parameter
Value
Number of Channels
4
Supply Voltage (Min)
±4.5 V
Supply Voltage (Max)
±18 V
Operating Temperature Range
-40°C to +85°C
Package Type
SOIC-16
For precise, low-power applications, the AD704JR-16 from Analog Devices Inc. offers a reliable and efficient solution. Its combination of low power consumption, high precision, and compact quad configuration makes it a valuable component in any sophisticated electronic system.