EN
  • EN
  • DE

AD7015AST

Part No AD7015AST
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description PCM CODEC, A/MU-LAW, 1-FUNC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type General Purpose
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
Voltage - Supply, Analog 2.7V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 37574-AD7015AST
Ultra Librarian 3D Model Ultra Librarian AD7015AST CAD Model

Description

Analog Devices AD7015AST: High-Performance Codec

The AD7015AST is a sophisticated codec (coder-decoder) component manufactured by Analog Devices Inc., designed to deliver high-performance audio conversion in a compact and efficient package. This integrated circuit is tailored for advanced digital audio systems, where it plays a critical role in converting analog signals into digital data and vice versa, ensuring pristine sound quality and reliable data transmission.

Key Features:

  • High-Resolution Audio: The AD7015AST supports high-resolution audio formats, providing audiophile-grade sound quality. Its superior signal-to-noise ratio ensures that audio is captured and played back with exceptional clarity and detail.
  • Integrated Digital Filters: This codec comes with built-in digital filters that help to reduce noise and improve sound quality. These filters are essential for maintaining the integrity of the audio signal in both recording and playback scenarios.
  • Flexible Sampling Rates: With support for multiple sampling rates, the AD7015AST can easily adapt to various audio standards and requirements, making it a versatile choice for a wide range of applications.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7015AST minimizes energy usage, making it ideal for portable and battery-powered devices where power conservation is crucial.

Applications:

The AD7015AST is well-suited for a variety of applications, including:

  • Professional audio recording equipment
  • High-fidelity home audio systems
  • Digital mixing consoles
  • Multi-track recorders
  • Automotive audio systems

Technical Specifications:

The technical specifications of the AD7015AST reflect its capability to handle demanding audio tasks:

  • Dual-channel architecture
  • 24-bit resolution
  • Programmable input and output sample rates
  • Low total harmonic distortion (THD)
  • High dynamic range

In summary, the AD7015AST from Analog Devices Inc. is a powerful codec that offers exceptional audio quality, flexibility, and efficiency. It is engineered to meet the needs of both consumer and professional audio markets, making it a reliable choice for designers and engineers looking to enhance the audio capabilities of their products.

You May Also Be Interested in

Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP
Lowest to $11.7498
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC
Lowest to $50.4322
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0083 $78.0249
6+ $21.3398 $128.0388
9+ $20.6733 $186.0597
12+ $20.0058 $240.0696
15+ $19.3393 $290.0895
20+ $17.3389 $346.7780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess