EN
  • EN
  • DE

AD7010ARS-REEL

Part No AD7010ARS-REEL
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description CMOS JDC p/4 DQPSK Baseband Transmit Port
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171627-AD7010ARS-REEL
Popularity Low
Supply and Demand Status Balance
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7010ARS-REEL CAD Model

Description

Product Overview

The AD7010ARS-REEL from Analog Devices Inc. is a high-performance, mixed-signal integrated circuit that is specifically designed for telecommunication applications. This advanced device combines the functionality of a complete analog front end for communications systems with the flexibility of a programmable digital interface. It is commonly used in applications such as digital mobile radio, wireless local loop, and other digital communication systems where a reliable and high-quality analog-digital conversion is required.

Key Features

  • High-Speed Operation: The AD7010ARS-REEL operates at a high-speed, making it suitable for demanding applications that require rapid signal processing.
  • Integrated Analog Front End: This product includes a complete analog front end, which simplifies the design process by reducing the number of external components needed.
  • Programmable Digital Interface: The digital interface of the AD7010ARS-REEL is fully programmable, allowing it to be easily integrated into a wide range of digital systems.
  • High Precision: With its precise analog-digital conversion capabilities, the AD7010ARS-REEL ensures accurate signal processing, which is critical for high-quality communication.
  • Low Power Consumption: Designed for efficiency, the device consumes minimal power, making it ideal for portable and battery-powered applications.

Technical Specifications

  • Package: The device is available in a compact SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications.
  • Supply Voltage: It operates at a single supply voltage, which simplifies power supply design.
  • Temperature Range: The AD7010ARS-REEL is designed to work within a specified temperature range, ensuring reliable performance under various environmental conditions.

Applications

The versatility of the AD7010ARS-REEL makes it an excellent choice for a variety of communication applications. Its high-speed and precision are particularly beneficial in:

  • Digital Mobile Radio
  • Wireless Local Loop Systems
  • General Purpose Data Acquisition
  • Base Station Infrastructure

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7010ARS-REEL is no exception. With its advanced features and robust design, this product is engineered to meet the stringent requirements of modern communication systems.

You May Also Be Interested in

Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
AMIS
Need more? Email Us
WUXI i-CORE Electronics Co., Ltd.
Standard (General Purpose) Amplifier 2 Circuit SOP-8
Lowest to $0.0455
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.4303 $86.8606
4+ $35.6352 $142.5408
6+ $34.5218 $207.1308
7+ $33.4084 $233.8588
9+ $32.2938 $290.6442
12+ $28.9535 $347.4420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess