EN
  • EN
  • DE

AD688SQ

Part No AD688SQ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description VOLTAGE REFERENCE, 2 OUTPUT, 10V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Reference Type Series, Buried Zener
Output Type Fixed
Voltage - Output (Min/Fixed) ±10V
Current - Output 10 mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Base Product Number AD688
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554155-AD688SQ
Ultra Librarian 3D Model Ultra Librarian AD688SQ CAD Model

Description

AD688SQ High Precision Reference

The AD688SQ by Analog Devices Inc. is a high-precision, dual-channel voltage reference designed to offer both accuracy and flexibility. This precision voltage reference is known for its high stability and low noise, making it an ideal choice for demanding applications that require a stable voltage source, such as data conversion, instrumentation, and industrial process control systems.

The device features two independent voltage outputs that can be set to 10.000 V and 5.000 V, or both can be adjusted over a ±10% range using external resistors. This flexibility allows users to tailor the output to meet specific system requirements. The AD688SQ operates with a supply voltage range from ±11.4 V to ±18 V, providing reliable performance even under varying supply conditions.

One of the key advantages of the AD688SQ is its exceptional temperature coefficient, typically 5 ppm/°C, ensuring that the voltage reference maintains its precision across a wide temperature range. This is critical in applications where temperature fluctuations are common and can affect the accuracy of the voltage reference.

The AD688SQ also features excellent long-term stability and low noise, with a typical noise of just 1.75 µV p-p (0.1 Hz to 10 Hz), which contributes to the overall system accuracy and makes it suitable for high-resolution analog-to-digital or digital-to-analog converters.

Packaged in a hermetically sealed 14-pin ceramic DIP, the AD688SQ is designed for enhanced durability and reliability in harsh environments. This package, along with the device's inherent robustness, ensures that it can withstand tough industrial conditions without compromising performance.

In summary, the AD688SQ from Analog Devices Inc. is a top-tier, dual-output voltage reference that provides the accuracy, stability, and flexibility needed for critical precision applications. Its high precision and adaptability make it a valuable component in any system requiring a dependable reference voltage.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess