EN
  • EN
  • DE

ADS5483IRGCR

Part No ADS5483IRGCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 80/105/135-MSPS Analog-to-Digital Converters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Resolution 16
Sampling Rate 135M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3.1 V ~ 3.6 V, 5V
Voltage - Supply, Digital 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 1141744-ADS5483IRGCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS5483
Introduction Date March 01, 2008
ECCN 3A001.a.5.a.5
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADS5483IRGCR CAD Model

Description

The ADS5483IRGCR is a high-performance, 16-bit analog-to-digital converter (ADC) designed by Texas Instruments, a leader in semiconductor solutions. This ADC is a part of the ADS548x series, which is known for its exceptional dynamic performance and low power consumption, making it an ideal choice for a variety of demanding applications.

Key Features

  • Resolution: 16-bit ADC offering precise digital representation of analog signals.
  • Sampling Rate: Capable of sampling rates up to 80 MSPS (Mega Samples Per Second), ensuring accurate digitization of high-speed signals.
  • Input Range: The device features a flexible input range that can accommodate a variety of signal levels for versatile application use.
  • Interface: Equipped with a high-speed serial LVDS (Low-Voltage Differential Signaling) output interface, providing fast data transfer rates and reduced noise susceptibility.
  • Power Consumption: Designed for efficiency, it operates with low power consumption, making it suitable for power-sensitive applications.
  • Package: Available in a compact 64-VQFN (Quad Flat No-Lead) package, allowing for space-saving PCB designs.

Applications

The ADS5483IRGCR is versatile and can be used in various applications where accurate and fast analog-to-digital conversion is critical. Some common applications include:

  • Medical imaging systems, such as MRI and CT scanners.
  • Test and measurement equipment, ensuring precise data acquisition.
  • Communications systems, including base stations for accurate signal processing.
  • Radar and satellite communication systems, where reliability and performance are paramount.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The ADS5483IRGCR is built to meet stringent industry standards, ensuring reliability and performance in even the most challenging environments. With Texas Instruments' reputation for excellence, customers can trust the ADS5483IRGCR for their critical applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess