EN
  • EN
  • DE
  • IT

AD674ATD

Part No AD674ATD
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1211121-AD674ATD
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD674ATD CAD Model

Description

The AD674ATD from Analog Devices Inc. is a state-of-the-art precision analog-to-digital converter (ADC) that offers a perfect blend of performance and flexibility for a wide range of applications. This ADC is part of the AD674A series, known for its high accuracy and reliability.

Key Features

  • Resolution: The AD674ATD boasts a 12-bit resolution, ensuring fine detail and precision in digital representation of analog signals.
  • Sampling Rate: With a fast and efficient sampling rate, this ADC can handle a variety of dynamic signals, making it suitable for real-time applications.
  • Input Range: The versatile input range allows for a wide spectrum of analog input signals to be accurately digitized.
  • Interface: It features a simple and intuitive digital interface that can be easily integrated with microprocessors and digital systems.
  • Power Consumption: Designed with power efficiency in mind, the AD674ATD operates with minimal power, making it ideal for portable and battery-operated devices.
  • Package: The robust and compact package ensures that the AD674ATD can be accommodated in space-constrained applications without compromising performance.

Applications

The AD674ATD is a versatile component that can be used in various applications, including:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial control systems
  • Instrumentation and test equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD674ATD is no exception. It is built to meet the high standards of performance and reliability that are synonymous with Analog Devices products. Whether you are developing a sophisticated industrial system or a precision medical device, the AD674ATD provides the accuracy and dependability you need.

Conclusion

With its precision, low power consumption, and ease of integration, the AD674ATD from Analog Devices Inc. is an excellent choice for designers who require a high-quality ADC that is both reliable and cost-effective. Its robust design and comprehensive feature set ensure that it can meet the demands of the most challenging applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Febest Auto Parts
Need more? Email Us
STMicroelectronics
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Anachip Corp
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess