EN
  • EN
  • DE

AD670KNZ

Part No AD670KNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SGNL COND 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Resolution 8
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features True Bipolar
Operating Temperature Range 0°C ~ 70°C
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 767249-AD670KNZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD670
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD670KNZ CAD Model

Description

AD670KNZ from Analog Devices Inc.

The AD670KNZ is a versatile and high-performance 8-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. Designed for simplicity and ease of integration, the AD670KNZ is an optimal solution for a wide range of applications, including data acquisition systems, medical instruments, and industrial process control.

This ADC features a successive approximation register (SAR) architecture, which provides a good balance between speed and power consumption. The AD670KNZ operates on a single +5V supply, making it compatible with many digital systems and reducing the complexity of power management in mixed-signal designs. It also boasts a fast conversion time of 15 µs, enabling real-time data processing in time-sensitive applications.

With its inherent sample-and-hold function, the AD670KNZ captures analog information accurately and converts it to digital form with a minimal amount of noise and distortion. This ensures high-quality data conversion, which is critical for precision measurements. The device offers a full-scale range of 0 to +10V, providing a wide dynamic range for various input signals.

The AD670KNZ comes in a compact 20-pin PDIP (Plastic Dual In-line Package), which allows for easy mounting on printed circuit boards (PCBs) and is suitable for through-hole technology (THT). Its robust design ensures reliable operation over an extended industrial temperature range of -40°C to +85°C, making it a dependable choice for harsh environments.

Integration with digital systems is facilitated by the AD670KNZ's tri-state output buffers, which allow direct connection to microprocessors and other digital logic without the need for additional interfacing hardware. Moreover, it includes an on-chip clock, further simplifying the design and reducing external component count.

For designers and engineers looking for a high-quality ADC that combines performance, reliability, and ease of use, the AD670KNZ from Analog Devices Inc. is an excellent choice. Its proven design and industry-standard interface ensure that it will integrate seamlessly into a wide array of electronic systems.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess