EN
  • EN
  • DE

AD669AR

Part No AD669AR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Monolithic 16-Bit DACPORT | IC DAC 16BIT V-OUT 28SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 16
Number of D/A Converters 1
Settling Time 13μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External, Internal
Supply Voltage , Analog ±13.5V ~ 16.5V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±4 (Maximum), ±4 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Family Part Number AD669
Manufacturer Pack Quantity 27
MSL Level 5 (48 Hours)
Win Source Part Number 1136788-AD669AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD669AR CAD Model

Description

Analog Devices AD669AR: Precision DAC

The AD669AR from Analog Devices Inc. is a high-precision Digital-to-Analog Converter (DAC) designed to meet the rigorous specifications required by industrial, communication, and high-end consumer electronics applications. This robust component is a member of the AD669 series, which is renowned for its exceptional accuracy, stability, and ease of use.

Key Features

  • Precision: The AD669AR boasts a 16-bit resolution, ensuring fine granularity and precise analog output for sensitive applications.
  • Monotonicity: Guaranteed monotonic over its entire operating temperature range, this DAC provides reliable and predictable performance.
  • Settling Time: Its fast settling time makes it ideal for applications requiring quick response times, such as closed-loop control systems.
  • Versatility: The device operates from a ±12 V to ±15 V power supply, giving designers flexibility in system power design.
  • Interface: It features a parallel interface for easy integration with microprocessors and digital systems.
  • Package: The AD669AR is available in a compact 28-pin SOIC package, suitable for space-constrained applications.

Applications

The AD669AR is commonly used in various demanding applications, including:

  • Process control and automation
  • Data acquisition systems
  • Digital signal processing
  • Test and measurement equipment
  • Medical equipment

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD669AR is no exception. It is built to meet the stringent requirements of high-performance systems. Furthermore, Analog Devices provides extensive technical support and documentation, ensuring that engineers can take full advantage of the device's capabilities and integrate it seamlessly into their projects.

In summary, the AD669AR from Analog Devices Inc. is a versatile, high-precision DAC that offers designers the performance and reliability needed for critical applications. Its combination of features makes it a valuable component for any system requiring accurate and stable analog output.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess