EN
  • EN
  • DE

AD6650ABC

Part No AD6650ABC
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC RECEIVER GSM/EDGE 121CSBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Status Not For New Designs
Purpose IF to Baseband Receiver
Frequency 70MHz to 260MHz
RF Type Cellular, GSM, EDGE
Secondary Attributes 116dB Dynamic Range
Case / Package 121-CSPBGA (12x12)
Win Source Part Number 076972-AD6650ABC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD6650ABC CAD Model

Description

AD6650ABC Product Image

The AD6650ABC is a state-of-the-art mixed-signal integrated circuit from Analog Devices Inc., a leader in high-performance semiconductors. This innovative product is designed for advanced signal processing applications and is well-suited for a variety of industries, including telecommunications, aerospace, and defense.

Key Features

  • High-speed analog-to-digital conversion
  • Superior signal processing capabilities
  • Low power consumption for energy-efficient operation
  • Robust design ensuring reliability and durability
  • Easy integration with existing systems and architectures

The AD6650ABC boasts a high-performance analog-to-digital converter (ADC) that delivers precise digital representations of analog signals. This is critical for applications that require accurate and rapid signal processing, such as radar systems, wireless communication base stations, and medical imaging equipment.

Efficiency is at the core of the AD6650ABC's design. With its low power consumption, this product not only reduces operational costs but also supports the development of portable and remote applications where power availability is limited.

Durability and reliability are paramount, and the AD6650ABC is built to withstand harsh environments and continuous operation without compromising performance. This makes it an ideal choice for mission-critical systems where failure is not an option.

Integrating the AD6650ABC into existing systems is a breeze, thanks to its compatibility with various digital interfaces and support for multiple communication standards. Its flexible design allows for seamless integration with a range of processors and digital signal processing (DSP) architectures.

For more information, datasheets, and support resources, visit the Analog Devices Inc. website or contact your local sales representative. The AD6650ABC from Analog Devices Inc. is your solution for advanced, reliable, and efficient signal processing.

You May Also Be Interested in

MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.3982 $88.7964
4+ $36.4299 $145.7196
5+ $35.2910 $176.4550
7+ $34.1522 $239.0654
9+ $33.0145 $297.1305
12+ $29.5992 $355.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess