EN
  • EN
  • DE

AD6645ASQZ-80

Part No AD6645ASQZ-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-Bit, 80 MSPS/105 MSPS A/D Converter / 1-Channel Single ADC Pipelined 80Msps 14-bit Parallel 52-Pin LQFP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171553-AD6645ASQZ-80
Popularity Medium
Supply and Demand Status Limited
Family Name AD6645
Introduction Date April 26, 2002
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD6645ASQZ-80 CAD Model

Description

Product Overview: AD6645ASQZ-80 from Analog Devices Inc.

The AD6645ASQZ-80 is a high-performance, 14-bit analog-to-digital converter (ADC) engineered by Analog Devices Inc., a leader in precision high-performance electronics. This ADC is designed to operate at a sample rate of 80 MSPS (mega samples per second), making it an ideal choice for demanding applications that require high-speed data acquisition and processing.

Key Features

  • High Resolution: With its 14-bit resolution, the AD6645ASQZ-80 provides fine detail in signal representation, ensuring accurate digital representation of analog inputs.
  • High Speed: The 80 MSPS sampling rate allows the ADC to capture high-frequency signals with precision, making it suitable for applications such as radar systems, medical imaging, and communication systems.
  • Input Range: The device features a 1.8 V p-p input range, which is optimized for a wide variety of signal types.
  • Low Power Consumption: Despite its high-speed capabilities, the AD6645ASQZ-80 is designed for efficiency, minimizing power consumption and heat generation.
  • Integrated Features: It includes features such as an on-chip track-and-hold circuit and a voltage reference, simplifying system design and reducing the need for external components.

Applications

The AD6645ASQZ-80 is versatile and can be used in multiple advanced applications, including:

  • Communications: Base station systems, software-defined radios, and smart antenna systems.
  • Instrumentation and Testing: High-speed data acquisition systems, oscilloscopes, and spectrum analyzers.
  • Medical Imaging: High-resolution imaging systems such as MRI and CT scanners.
  • Defense and Aerospace: Radar systems, satellite communications, and electronic surveillance.

Package and Quality

The device comes in a robust 52-lead LQFP (Low-profile Quad Flat Package) that ensures reliable connectivity and ease of mounting on printed circuit boards. Analog Devices Inc. is known for its commitment to quality, and the AD6645ASQZ-80 is no exception, meeting stringent industry standards for performance and reliability.

With its combination of high speed, precision, and integrated functionality, the AD6645ASQZ-80 from Analog Devices Inc. stands out as an exceptional choice for designers looking to push the boundaries of high-performance digital signal processing.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess