EN
  • EN
  • DE

AD6630ARZ

Part No AD6630ARZ
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC IF GAIN BLOCK W/CLAMP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Frequency 250MHz
P1dB 7.5dBm (5.6mW)
Gain 22dB to 24dB @ 250MHz
Noise Figure 4dB
Supply Voltage - Operating 8.5 V to 10.5 V
Operating Supply Current 30mA to 48mA
Test Frequency 250MHz
Case / Package 16-SOIC
Win Source Part Number 076965-AD6630ARZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD6630ARZ CAD Model

Description

AD6630ARZ Voltage Regulator by Analog Devices Inc.

The AD6630ARZ is a high-performance voltage regulator manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This regulator is designed to deliver precise voltage control and stability, making it an ideal choice for sensitive electronic applications where reliable power management is essential.

Key Features

  • Output Voltage Range: The AD6630ARZ offers a broad output voltage range, catering to diverse operational requirements.
  • High Accuracy: Ensuring high accuracy in voltage regulation, this component provides stable performance for critical electronic systems.
  • Low Dropout Voltage: It features a low dropout voltage, enhancing efficiency by allowing operation closer to the input voltage.
  • Thermal Protection: The device includes thermal protection features to prevent overheating, ensuring long-term reliability and safety.
  • Current Limiting: Built-in current limiting protects the regulator and the load from damage due to excessive current.

Applications

The AD6630ARZ is versatile and can be used in a variety of applications, including:

  • Power supplies for precision analog circuits
  • Post-regulation for switching power supplies
  • Microprocessor and microcontroller power supply
  • Portable and battery-powered equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD6630ARZ is no exception. With rigorous testing and quality control measures in place, customers can trust this voltage regulator to perform reliably over its lifespan.

Product Specifications

The AD6630ARZ comes in a robust package, designed to fit seamlessly into a wide range of electronic devices. It is RoHS compliant, adhering to environmental standards. For detailed specifications, refer to the product datasheet provided by Analog Devices Inc.

Ordering Information

For purchasing information, availability, and pricing, interested customers should contact Analog Devices Inc. or authorized distributors. The part number AD6630ARZ should be referenced to ensure the correct product inquiry.

Note: For optimal performance, it is recommended to consult the technical datasheet for application notes and specific usage guidelines.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5941 $60.7528
19+ $6.2312 $118.3928
29+ $6.0372 $175.0788
40+ $5.8420 $233.6800
52+ $5.6480 $293.6960
69+ $5.0635 $349.3815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess