EN
  • EN
  • DE

SN74AHC02QPWRQ1

Part No SN74AHC02QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT POSITIVE-NOR GATES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74AHC
Packaging Reel - TR
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 2 V ~ 5.5 V
Maximum Quiescent Current 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V ~ 1.65 V
Logic Level - High 1.5 V ~ 3.85 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package 14-TSSOP
Package 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1253400-SN74AHC02QPWRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74AHC02
Introduction Date January 07, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AHC02QPWRQ1 CAD Model

Description

Product Overview: SN74AHC02QPWRQ1 from Texas Instruments

The SN74AHC02QPWRQ1 is a high-quality, automotive-grade logic gate product manufactured by Texas Instruments, known for its reliability and performance in a variety of applications. This integrated circuit is part of the AHC family and features four independent 2-input NOR gates, which are essential components in digital electronics for combining signals with a logical NOR operation.

Key Features

  • Logic Type: 2-Input NOR Gate
  • Package: TSSOP-14 (Thin Shrink Small Outline Package)
  • Operating Temperature Range: -40°C to 85°C, suitable for harsh automotive environments
  • Supply Voltage: Designed to operate from 2V to 5.5V, making it versatile for various automotive applications
  • Output Drive Capability: Can drive up to 8 LSTTL loads, providing sufficient current for multiple connections
  • Logic Level Compatibility: Compatible with TTL and CMOS logic levels, ensuring easy integration into mixed-technology systems
  • Automotive Qualifications: Meets or exceeds the specifications for automotive applications, ensuring high reliability and performance

Applications

The SN74AHC02QPWRQ1 is specifically designed for automotive applications, where consistent performance and high reliability are crucial. Its typical uses include:

  • Control systems
  • Signal processing
  • Logic level shifting
  • Alarm systems
  • Networking

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet the stringent requirements of automotive industry standards. The SN74AHC02QPWRQ1 is no exception, with its robust design and manufacturing process that ensures it operates reliably in the demanding conditions often encountered in automotive environments. The device is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its construction.

Overall, the SN74AHC02QPWRQ1 from Texas Instruments is a dependable choice for designers and engineers looking for a NOR gate logic solution that can withstand the rigorous demands of the automotive sector while providing the performance and integration flexibility needed for modern electronic systems.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6321 $50.5680
195+ $0.5187 $101.1465
300+ $0.5025 $150.7500
415+ $0.4863 $201.8145
535+ $0.4701 $251.5035
715+ $0.4214 $301.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,042 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess