EN
  • EN
  • DE

AD6623ASZ

Part No AD6623ASZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128MQFP / Transmit Signal Processor Interface 128-MQFP (14x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Applications Transmit Signal Processor
Interface Serial
Package / Case 128-BFQFP
Supplier Device Package 128-MQFP (14x20)
Mounting Type Surface Mount
Base Product Number AD6623
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 37426-AD6623ASZ
Ultra Librarian 3D Model Ultra Librarian AD6623ASZ CAD Model

Description

The AD6623ASZ is a high-performance, multi-function digital signal processing (DSP) integrated circuit from Analog Devices Inc. This advanced component is designed to cater to the demanding needs of communication systems that require efficient and reliable signal processing capabilities.

Key Features

  • Flexible Architecture: The AD6623ASZ features a flexible architecture that allows it to be programmed for a wide range of signal processing tasks. This makes it an ideal choice for various applications, including wireless infrastructure, broadband, and other communication systems.
  • High-Speed Performance: Equipped with high-speed data converters, the AD6623ASZ is capable of handling large bandwidths and high data rates, ensuring that it can keep up with the latest communication standards and technologies.
  • Multiple DSP Cores: This product incorporates multiple DSP cores, which enable parallel processing and significantly improve the efficiency of complex signal processing algorithms.
  • Integration: The AD6623ASZ integrates a range of functions that typically require separate components, resulting in a more compact and cost-effective solution for system designers.
  • Programmability: With its programmable nature, the AD6623ASZ allows for firmware updates and customization, thereby future-proofing the device for evolving standards and requirements.

Applications

The AD6623ASZ is utilized in a variety of applications where high-speed and efficient DSP is critical. This includes, but is not limited to:

  • Wireless infrastructure (e.g., base stations for 3G, 4G, and 5G networks)
  • Broadband communication systems
  • Instrumentation and measurement equipment
  • Defense and aerospace systems
  • Complex multi-channel communication systems

Technical Specifications

The AD6623ASZ boasts impressive technical specifications that ensure its performance meets the requirements of modern communication systems. Its specifications include:

  • Multiple high-speed DACs and ADCs
  • Programmable interpolation and decimation filters
  • Highly integrated with multiple input/output channels
  • Robust error detection and correction mechanisms
  • Compatible with a wide range of supply voltages

In conclusion, the AD6623ASZ from Analog Devices Inc. represents a sophisticated and versatile DSP solution that is essential for the development and deployment of advanced communication technologies.

You May Also Be Interested in

Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess