The AD6620ASZ-REEL is a high-performance digital receiver designed by Analog Devices Inc., a leader in the field of high-performance signal processing solutions. This integrated receiver is part of a family of products that are well-suited for a wide range of applications including wireless communication, radar systems, and electronic warfare.
Key Features
- Programmable Sample Rate: The AD6620ASZ-REEL offers a flexible sample rate, making it highly adaptable for various system requirements.
- Dynamic Range: Featuring an exceptional dynamic range, this digital receiver ensures high-quality signal processing in environments with varying signal strengths.
- Integration: With its integrated design, the AD6620ASZ-REEL reduces the need for external components, simplifying system design and reducing overall system cost.
- Power Efficiency: The device is designed to operate with high power efficiency, which is critical for battery-powered or energy-sensitive applications.
Product Specifications
| Parameter |
Value |
| Package / Case |
48-SSOP (0.295", 7.50mm Width) |
| Mounting Type |
Surface Mount |
| Supply Voltage |
Typical 5V |
| Operating Temperature |
-40°C to +85°C |
| Data Interface |
Serial, Parallel |
Applications
The AD6620ASZ-REEL is perfect for applications that require high-speed data acquisition and processing. It is commonly used in:
- Wireless base stations
- Communications infrastructure
- Radar and sonar systems
- Satellite communications
- Test and measurement equipment
With its robust design and advanced features, the AD6620ASZ-REEL from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and reliability of their digital signal processing applications.