EN
  • EN
  • DE

AD6534BCP

Part No AD6534BCP
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171506-AD6534BCP
Popularity Low
Supply and Demand Status Balance
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD6534BCP CAD Model

Description

Analog Devices Inc. AD6534BCP Product Overview

The AD6534BCP is a high-performance integrated circuit from Analog Devices Inc., designed for advanced signal processing applications. This robust component is a testament to Analog Devices' commitment to providing innovative solutions that empower designers to achieve superior system performance and functionality.

Key Features

  • High Precision: The AD6534BCP offers exceptional accuracy and stability, making it suitable for precision-intensive applications.
  • Advanced Technology: Built with state-of-the-art semiconductor technology, this IC delivers efficient performance and reliability.
  • Integration: The device integrates multiple functions, which can help reduce system complexity and save on board space and cost.
  • Power Efficiency: With power management features, the AD6534BCP operates with reduced power consumption, making it ideal for battery-powered devices.
  • Robust Design: The product is designed to withstand harsh industrial environments and is characterized by its long-term durability.

Applications

The AD6534BCP is versatile and can be used in a wide range of applications, including:

  • Telecommunications
  • Instrumentation and Measurement Systems
  • Medical Devices
  • Industrial Control Systems
  • Aerospace and Defense Equipment

Technical Specifications

With its advanced specifications, the AD6534BCP ensures optimal performance for demanding applications:

  • Operating Temperature Range: Specified over a broad temperature range to ensure reliability in varying environmental conditions.
  • Package Type: Available in a compact package that is suitable for space-constrained applications.
  • Quality and Reliability: Manufactured to meet the highest quality standards, ensuring consistent and reliable operation.

Support and Resources

Analog Devices Inc. provides extensive support and resources for the AD6534BCP, including:

  • Detailed datasheets and technical documentation
  • Application notes and design guides
  • Customer support and community forums
  • Development kits and evaluation boards for prototyping and testing

The AD6534BCP from Analog Devices Inc. is a powerful solution for designers who require a high-performance, reliable, and integrated device for their signal processing needs. With its advanced features and comprehensive support, this product is set to drive innovation in a myriad of technological fields.

You May Also Be Interested in

Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
ON Semiconductor
Need more? Email Us
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
EPCOS (TDK)
Need more? Email Us
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess