EN
  • EN
  • DE

AD6481JS

Part No AD6481JS
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description An AFE Chip, Part of the EAGLE ADSL CPE Chipset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171439-AD6481JS
Popularity Low
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN 5A991.b
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD6481JS CAD Model

Description

The AD6481JS from Analog Devices Inc. stands out as a high-performance, precision data acquisition system designed for applications that demand accurate and reliable data conversion. This powerful component integrates a multi-channel, 16-bit analog-to-digital converter (ADC) with a low-noise, programmable gain amplifier (PGA), making it an ideal choice for a wide range of industrial, medical, and communication applications.

Key Features:

  • High Resolution: The 16-bit ADC provides a high level of precision, ensuring that the digital representation of the analog signal is as accurate as possible.
  • Programmable Gain Amplifier: The integrated PGA allows for signal conditioning, enabling the AD6481JS to adapt to signals of various amplitudes for optimal conversion.
  • Multiple Channels: With its multi-channel capability, this device can process several analog inputs simultaneously, which is essential for complex systems that monitor multiple parameters.
  • Low Noise Performance: The design of the AD6481JS emphasizes low noise, which is critical for applications where signal integrity is paramount.
  • Flexible Interface: The device offers a flexible digital interface that is compatible with most microprocessors and DSPs, ensuring easy integration into existing systems.

Applications:

  • Industrial Control Systems
  • Medical Imaging Equipment
  • Instrumentation and Measurement Devices
  • Communication Infrastructure

The AD6481JS exemplifies Analog Devices' commitment to providing components that facilitate precise and reliable data acquisition. Its robust design and advanced features make it a versatile solution that can be tailored to meet the specific needs of various high-stakes environments. By choosing the AD6481JS, engineers and designers are equipping their systems with a level of performance that can significantly enhance the accuracy and efficiency of their data processing tasks.

For more information on the AD6481JS, including detailed specifications, application notes, and support resources, visit the Analog Devices website.

You May Also Be Interested in

WUXI i-CORE Electronics Co., Ltd.
Standard (General Purpose) Amplifier 2 Circuit SOP-8
Lowest to $0.0455
ON Semiconductor
Need more? Email Us
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
Intersil
Need more? Email Us
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3615 $58.9765
27+ $4.3994 $118.7838
41+ $4.2620 $174.7420
57+ $4.1245 $235.0965
73+ $3.9871 $291.0583
97+ $3.5747 $346.7459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess