EN
  • EN
  • DE

AD6440BS

Part No AD6440BS
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description DUAL HIGH SPEED, IMPLANTED BIFET Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171429-AD6440BS
Popularity Low
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN 5A991.b
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD6440BS CAD Model

Description

Analog Devices AD6440BS Overview

The Analog Devices AD6440BS is a high-performance, mixed-signal front-end processor for broadband communications systems. This integrated circuit is designed to provide a flexible and efficient solution for modulating and demodulating signals in a variety of wireless and wired communication applications.

Key Features

  • High Integration: The AD6440BS combines several key functions into one chip, including a digital upconverter (DUC), a digital downconverter (DDC), and a fractional-N PLL synthesizer, streamlining the design process and reducing the overall component count.
  • Advanced Modulation Support: This device supports various modulation schemes, making it suitable for complex communication standards, such as QAM, PSK, and ASK.
  • Programmable Filters: On-chip programmable filters allow for fine-tuning of signal bandwidth and performance, ensuring optimal signal integrity and reducing the need for external filtering components.
  • High-Speed Interface: The AD6440BS features a high-speed serial interface for easy connection to DSPs and microprocessors, facilitating rapid data transfer and system integration.
  • Low Power Consumption: Designed with power efficiency in mind, the AD6440BS is ideal for battery-powered and energy-sensitive applications.

Applications

The versatility of the AD6440BS makes it an excellent choice for a wide range of applications, including:

  • Wireless infrastructure (base stations, repeaters)
  • Broadband data communications
  • Cable modems and set-top boxes
  • Software-defined radios
  • Test and measurement equipment

Technical Specifications

With its robust set of features, the AD6440BS delivers reliable performance under various conditions. Key specifications include a wide frequency range, high dynamic range, and low phase noise, ensuring that the device can handle the rigorous demands of modern communication systems.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD6440BS is no exception. Manufactured with precision and subjected to rigorous testing, this product is designed to meet the highest standards of reliability and performance.

For detailed technical information, datasheets, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Amd
Lowest to $12.2349
Intel
Lowest to $55.5705
Vishay
Need more? Email Us
Amd
Lowest to $12.2349
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-220NIS / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $0.5198
Intel
Core Logic For SA-110 Microprocessor 256-Pin BGA
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
ATI
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $54.7516

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess