EN
  • EN
  • DE

AT21CS01-STUM12-T

Part No AT21CS01-STUM12-T
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 1KBIT I2C SOT23-3 / EEPROM Memory IC 1Kbit I²C, Single Wire 125 kbps SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kbit
Memory Organization 128 x 8
Memory Interface I²C, Single Wire
Clock Frequency 125 kbps
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number AT21CS01
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1351159-AT21CS01-STUM12-T
Ultra Librarian 3D Model Ultra Librarian AT21CS01-STUM12-T CAD Model

Description

The AT21CS01-STUM12-T is a cutting-edge EEPROM device from Microchip Technology, designed to provide reliable data storage solutions across a broad range of applications. This product is part of Microchip's Serial EEPROM series, which is renowned for its stability, high endurance, and low-power consumption.

Key Features

  • Memory Size: The AT21CS01-STUM12-T offers a memory size of 1-Kbit, which is optimal for storing configuration data, calibration constants, and device identification information.
  • Interface Type: This device utilizes a Single-Wire Interface (SWI), which is highly efficient for communication and reduces the number of I/O pins required, thereby simplifying design and minimizing the footprint on the PCB.
  • Operating Voltage: It operates within a voltage range of 2.7V to 4.5V, making it versatile for various low-voltage applications.
  • Temperature Range: The EEPROM is robust and designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Write Cycle Time: With a write cycle time of 5ms, it supports efficient data management and quick updates to stored information.
  • Endurance: The device boasts a high endurance of 1,000,000 write cycles, reflecting its ability to handle frequent data changes over its lifetime.
  • Data Retention: It has a data retention period of 100 years, ensuring the longevity of the stored data.
  • Package: The AT21CS01-STUM12-T comes in an 8-lead UDFN package, which is suitable for space-constrained applications due to its compact size.

Applications

The versatility of the AT21CS01-STUM12-T makes it an ideal choice for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Internet of Things (IoT) devices
  • Medical and healthcare equipment
  • Industrial control systems
  • Automotive applications

In summary, the Microchip Technology AT21CS01-STUM12-T EEPROM is an exceptional memory solution that offers reliability, durability, and the convenience of a single-wire interface, making it a smart choice for designers and engineers looking to enhance their systems with a dependable data storage component.

You May Also Be Interested in

Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess