EN
  • EN
  • DE

AD641AP

Part No AD641AP
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMC 1CIRC 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Amplifier Type Logarithmic
-3db Bandwidth 250MHz
Current - Input Bias 7μA
Voltage - Input Offset 50μV
Supply Current 35mA
Current - Output / Channel 2.3mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 7.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number AD641
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136708-AD641AP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD641AP CAD Model

Description

The AD641AP from Analog Devices Inc. is a high-performance, precision analog multiplier that is designed to offer exceptional accuracy and versatility for a wide range of applications. This device is part of Analog Devices' broad portfolio of analog multipliers, which are known for their excellent temperature stability and low noise characteristics.

Key Features

  • High Linearity: The AD641AP provides outstanding linearity, which is critical for applications requiring precise multiplication, division, or other complex mathematical operations.
  • Wide Dynamic Range: With a wide dynamic range, this analog multiplier ensures that signals are processed with high fidelity, minimizing distortion and ensuring accurate results.
  • Low Noise: The device is engineered to have low noise, which is essential for maintaining signal integrity in sensitive electronic systems.
  • Temperature Stability: The AD641AP maintains consistent performance across a broad temperature range, making it suitable for use in environments with varying thermal conditions.

Applications

The AD641AP is ideal for a variety of applications, including:

  • Signal processing
  • Automatic gain control systems
  • Video graphics
  • Audio processing
  • Medical instrumentation
  • Industrial control systems

Product Specifications

The AD641AP offers a range of specifications that make it a robust choice for complex electronic systems:

  • Package: The device comes in a 14-lead PDIP package, ensuring easy integration into various circuit designs.
  • Supply Voltage: It operates on a supply voltage that caters to industry standards, allowing for compatibility with a wide array of power sources.
  • Product Lifecycle: As with all Analog Devices Inc. products, the AD641AP is manufactured to the highest quality standards, ensuring a long and reliable lifecycle.

With its combination of precision, reliability, and versatility, the AD641AP from Analog Devices Inc. stands out as a superior choice for designers and engineers looking to incorporate a high-quality analog multiplier into their electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.5524 $89.5524
2+ $73.4789 $146.9578
3+ $71.1827 $213.5481
4+ $68.8865 $275.5460
5+ $66.5903 $332.9515
6+ $59.7016 $358.2096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess