EN
  • EN
  • DE

AD640JNZ

Part No AD640JNZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP LOG 350MHZ 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Logarithmic
Number of Circuits 1
-3db Bandwidth 350MHz
Current - Input Bias 7μA
Voltage - Input Offset 50μV
Operating Supply Current 35mA
Output Current per Channel 2.3mA
Dual Supply Voltage (±) ±4.5 V ~ 7.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 767240-AD640JNZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD640
Introduction Date October 28, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD640JNZ CAD Model

Description

The AD640JNZ is a high-performance, monolithic logarithmic amplifier from Analog Devices Inc., designed for a wide range of applications, including radar and laser systems, medical equipment, and RF signal processing. This device is capable of accurately converting an RF signal within the dynamic range of -75 dBm to +5 dBm into a corresponding logarithmic voltage output.

Key Features:

  • Wide Dynamic Range: The AD640JNZ offers an impressive dynamic range of 80 dB, ensuring reliable performance across a broad spectrum of signal strengths.
  • High Accuracy: With a logarithmic conformance error of typically ±0.5 dB, the device provides precise signal amplitude information, which is crucial for many signal processing applications.
  • Frequency Range: It operates effectively over a frequency range of 10 MHz to 500 MHz, making it versatile for various RF and IF applications.
  • Fast Response Time: The device features a fast response time of 35 ns, allowing for quick detection and processing of signal changes.
  • Stable Temperature Performance: The AD640JNZ maintains its performance over a temperature range of -55°C to +85°C, ensuring reliability in various operating conditions.
  • Integration: The integrated amplifier reduces the need for external components, simplifying the design and reducing the overall system size.

Applications:

  • RF/IF Signal Processing
  • Radar Systems
  • Power Measurement
  • Laser Systems
  • Medical Diagnostic Equipment
  • Electronic Warfare

The AD640JNZ is packaged in a 14-lead PDIP (Plastic Dual In-line Package), making it easy to integrate into a wide range of electronic circuits. With its robust design and high precision, the AD640JNZ is a vital component for engineers and designers seeking to enhance the performance of their signal processing systems.

For detailed specifications, application notes, and additional information, users can refer to the official datasheet provided by Analog Devices Inc. The AD640JNZ reflects the company's commitment to delivering high-quality, innovative solutions for complex signal processing challenges.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess