EN
  • EN
  • DE

AD620BN

Part No AD620BN
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost, Low Power Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Amplifier Type Instrumentation
Slew Rate 1.2V/μs
-3db Bandwidth 1MHz
Current - Input Bias 500pA
Voltage - Input Offset 15μV
Supply Current 900μA
Current - Output / Channel 18mA
Supply Voltage , Single/Dual (±) 4.6V ~ 36V, ±2.3V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number AD620
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1136626-AD620BN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD620BN CAD Model

Description

The AD620BN from Analog Devices Inc. is a high precision, low power instrumentation amplifier that is designed to offer a perfect blend of performance and versatility. With its exceptional ease of use, the AD620BN is ideal for a wide range of applications, including medical instrumentation, industrial process controls, and battery-powered devices.

Key Features

  • Low Power Consumption: The AD620BN operates with a supply range of ±2.3 V to ±18 V and features a quiescent current of only 1.3 mA max, making it suitable for battery-operated and portable applications.
  • High Accuracy: This amplifier boasts a nonlinearity of only 0.003% max at G = 100, ensuring precise signal amplification for critical measurements and data acquisition.
  • Wide Input Voltage Range: Users benefit from a wide input voltage range, enabling this device to handle a variety of signal types without requiring input buffer amplifiers.
  • Low Noise: With its low input noise of 9 nV/√Hz at 1 kHz, the AD620BN provides clean signal amplification, which is essential for high-resolution instrumentation.
  • Adjustable Gain: The gain of the AD620BN can be easily adjusted from 1 to 10,000 with a single external resistor, offering flexibility for different application requirements.
  • High Common-Mode Rejection: The device offers excellent common-mode rejection of 120 dB (min) at G = 10, which is critical for applications in noisy environments.

Applications

  • Medical Instrumentation
  • Industrial Process Controls
  • Strain Gauges
  • Transducer Amplifiers
  • Data Acquisition Systems
  • Battery-Powered Instruments

The AD620BN is housed in a compact 8-lead PDIP package, making it easy to integrate into a variety of circuit designs. Its combination of low power, high accuracy, and versatile gain adjustment options make it an excellent choice for designers looking to optimize their signal conditioning systems.

Manufacturer: Analog Devices Inc.
Part Number: AD620BN

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.9693 $80.9079
6+ $22.1286 $132.7716
9+ $21.4372 $192.9348
12+ $20.7456 $248.9472
15+ $20.0542 $300.8130
20+ $17.9796 $359.5920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess