EN
  • EN
  • DE

AD608AR-REEL

Part No AD608AR-REEL
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 500MHZ DOWN CONV 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
RF Type FM, GSM, PM, PHS, FM
Frequency 500MHz
Number of Mixers 1
Gain 24dB
Noise Figure 16dB
Secondary Attributes Down Converter
Operating Supply Current 7.3mA
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package 16-SOIC
Win Source Part Number 103975-AD608AR-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD608AR-REEL CAD Model

Description

Product Overview: AD608AR-REEL from Analog Devices Inc.

The AD608AR-REEL is a high-performance, low-power mixer from Analog Devices Inc., designed for use in RF and IF signal processing applications. This integrated circuit is part of the prestigious Analog Devices product line, known for its reliability and cutting-edge technology. The AD608AR-REEL is provided in reel packaging, suitable for automated manufacturing processes, ensuring efficient and streamlined assembly for high-volume production.

The AD608AR-REEL offers a versatile solution for various applications, including wireless communications, radar systems, and electronic surveillance. It provides a dynamic range and conversion gain that make it an ideal choice for demanding environments where signal integrity is paramount.

Key Features:

  • High dynamic range: The AD608AR-REEL provides an exceptional dynamic range, allowing it to handle weak and strong signals simultaneously without degradation of the signal quality.
  • Low power consumption: Designed with power efficiency in mind, this mixer operates with minimal power, making it suitable for battery-operated devices and other applications where power conservation is critical.
  • High integration: The device integrates several functions, including a mixer, oscillator, and a programmable gain amplifier, which simplifies the design and reduces the overall component count.
  • Robust temperature performance: The AD608AR-REEL is designed to perform consistently across a wide range of temperatures, ensuring reliable operation in varying environmental conditions.

Applications:

  • Wireless communication systems
  • Radar and satellite communications
  • RF/IF signal processing
  • Electronic surveillance and countermeasures

The AD608AR-REEL is not just a component; it's a testament to Analog Devices Inc.'s commitment to providing solutions that push the boundaries of performance and integration. With its advanced features and robust design, the AD608AR-REEL stands out as a superior choice for professionals seeking to enhance their signal processing capabilities.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Analog Devices Inc. website or contact their technical support for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6281 $60.1653
31+ $3.7965 $117.6915
48+ $3.6787 $176.5776
65+ $3.5597 $231.3805
84+ $3.4407 $289.0188
113+ $3.0850 $348.6050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess